Visual Sound, Inc. Handheld Microphone with 20 ft. of 1/4" Phone Cable MIC-90P

Description
Anchor Audio, Inc. Handheld Wired Microphone w/ 20 ft. 1/4" Phone Cable Handheld Wired Microphone with 20 ft. 1/4" Phone Cable Dynamic, balanced, low impedance microphone Unidirectional pick-up pattern Ball-shaped grille and windscreen 20' cable with 1/4" phone plug 6 Year Warranty Anchor Audio Product - Made in the USA
Description
Anchor Audio, Inc. Handheld Wired Microphone w/ 20 ft. 1/4" Phone Cable Handheld Wired Microphone with 20 ft. 1/4" Phone Cable Dynamic, balanced, low impedance microphone Unidirectional pick-up pattern Ball-shaped grille and windscreen 20' cable with 1/4" phone plug 6 Year Warranty Anchor Audio Product - Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Handheld Microphone with 20 ft. of 1/4
Broomall, PA, USA
Handheld Microphone with 20 ft. of 1/4" Phone Cable
MIC-90P
Handheld Microphone with 20 ft. of 1/4" Phone Cable MIC-90P
Anchor Audio, Inc. Handheld Wired Microphone w/ 20 ft. 1/4" Phone Cable Handheld Wired Microphone with 20 ft. 1/4" Phone Cable Dynamic, balanced, low impedance microphone Unidirectional pick-up pattern Ball-shaped grille and windscreen 20' cable with 1/4" phone plug 6 Year Warranty Anchor Audio Product - Made in the USA

Anchor Audio, Inc.

Handheld Wired Microphone w/ 20 ft. 1/4" Phone Cable

Handheld Wired Microphone with 20 ft. 1/4" Phone Cable

  • Dynamic, balanced, low impedance microphone
  • Unidirectional pick-up pattern
  • Ball-shaped grille and windscreen
  • 20' cable with 1/4" phone plug
  • 6 Year Warranty
  • Anchor Audio Product - Made in the USA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MIC-90P
Product Name Handheld Microphone with 20 ft. of 1/4" Phone Cable
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details