Visual Sound, Inc. Mini Lapel Clip Omnidirectional Mic, 39" Cord MIC 090

Description
Williams Sound, LLC Mini Lapel Clip Omnidirectional Microphone, 39" Cord Omnidirectional, 39" Cord
Description
Williams Sound, LLC Mini Lapel Clip Omnidirectional Microphone, 39" Cord Omnidirectional, 39" Cord

Suppliers

Company
Product
Description
Supplier Links
Mini Lapel Clip Omnidirectional Mic, 39
Broomall, PA, USA
Mini Lapel Clip Omnidirectional Mic, 39" Cord
MIC 090
Mini Lapel Clip Omnidirectional Mic, 39" Cord MIC 090
Williams Sound, LLC Mini Lapel Clip Omnidirectional Microphone, 39" Cord Omnidirectional, 39" Cord

Williams Sound, LLC

Mini Lapel Clip Omnidirectional Microphone, 39" Cord

  • Omnidirectional, 39" Cord
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MIC 090
Product Name Mini Lapel Clip Omnidirectional Mic, 39" Cord
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details