Visual Sound, Inc. TV Microphone MIC 084

Description
Williams Sound, LLC TV Microphone for WIR TX238, WIR 240, WIR 250, 3.5mm plug, 1m cord For WIR 238, WIR TX238 3.5mm plug, 1m cord
Description
Williams Sound, LLC TV Microphone for WIR TX238, WIR 240, WIR 250, 3.5mm plug, 1m cord For WIR 238, WIR TX238 3.5mm plug, 1m cord

Suppliers

Company
Product
Description
Supplier Links
TV Microphone - MIC 084 - Visual Sound, Inc.
Broomall, PA, USA
TV Microphone
MIC 084
TV Microphone MIC 084
Williams Sound, LLC TV Microphone for WIR TX238, WIR 240, WIR 250, 3.5mm plug, 1m cord For WIR 238, WIR TX238 3.5mm plug, 1m cord

Williams Sound, LLC

TV Microphone for WIR TX238, WIR 240, WIR 250, 3.5mm plug, 1m cord

  • For WIR 238, WIR TX238
  • 3.5mm plug, 1m cord
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MIC 084
Product Name TV Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Condenser Vocal Microphone - USB12 Condenser Vocal Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.3 mV/Pa (8963 mV/psi)
View Details