Visual Sound, Inc. Headset Microphone - Mini Mic Plug, Mini Headset Plug MIC 044 2 P

Description
Williams Sound, LLC Headset Microphone - Mini Mic Plug, Mini Headset Plug For IC-1, 3.5mm mic and headset plugs
Description
Williams Sound, LLC Headset Microphone - Mini Mic Plug, Mini Headset Plug For IC-1, 3.5mm mic and headset plugs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Headset Microphone - Mini Mic Plug, Mini Headset Plug
MIC 044 2 P
Headset Microphone - Mini Mic Plug, Mini Headset Plug MIC 044 2 P
Williams Sound, LLC Headset Microphone - Mini Mic Plug, Mini Headset Plug For IC-1, 3.5mm mic and headset plugs

Williams Sound, LLC

Headset Microphone - Mini Mic Plug, Mini Headset Plug

  • For IC-1, 3.5mm mic and headset plugs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MIC 044 2 P
Product Name Headset Microphone - Mini Mic Plug, Mini Headset Plug
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Condenser Vocal Microphone - ADX40 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details