Visual Sound, Inc. Shotgun Handheld Microphone MIC 027

Description
Williams Sound, LLC Handheld Microphone, Directional, 48" Cord, 3.5mm plug
Description
Williams Sound, LLC Handheld Microphone, Directional, 48" Cord, 3.5mm plug

Suppliers

Company
Product
Description
Supplier Links
Shotgun Handheld Microphone - MIC 027 - Visual Sound, Inc.
Broomall, PA, USA
Shotgun Handheld Microphone
MIC 027
Shotgun Handheld Microphone MIC 027
Williams Sound, LLC Handheld Microphone, Directional, 48" Cord, 3.5mm plug

Williams Sound, LLC

Handheld Microphone, Directional, 48" Cord, 3.5mm plug

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MIC 027
Product Name Shotgun Handheld Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM72D128V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - D6 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 30 to 15000 Hz
Sensitivity 2.4 mV/Pa (16547 mV/psi)
View Details