Visual Sound, Inc. MIC HOLDER RUBBER 22MM MHR-422

Description
Hosa Technology, Inc. Microphone Clip, Rubber, 22 mm This microphone clip is designed to hold a dynamic microphone with an outside diameter of 22 mm. It is ideal for use in touring and other live-sound applications. Features include: * Durability to withstand drops, bumps, and other live-sound hazards *Flexibility to accommodate a range of wired and wireless microphones *US and EU threads to accommodate most 132237
Description
Hosa Technology, Inc. Microphone Clip, Rubber, 22 mm This microphone clip is designed to hold a dynamic microphone with an outside diameter of 22 mm. It is ideal for use in touring and other live-sound applications. Features include: * Durability to withstand drops, bumps, and other live-sound hazards *Flexibility to accommodate a range of wired and wireless microphones *US and EU threads to accommodate most 132237

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
MIC HOLDER RUBBER 22MM
MHR-422
MIC HOLDER RUBBER 22MM MHR-422
Hosa Technology, Inc. Microphone Clip, Rubber, 22 mm This microphone clip is designed to hold a dynamic microphone with an outside diameter of 22 mm. It is ideal for use in touring and other live-sound applications. Features include: * Durability to withstand drops, bumps, and other live-sound hazards *Flexibility to accommodate a range of wired and wireless microphones *US and EU threads to accommodate most 132237

Hosa Technology, Inc.

Microphone Clip, Rubber, 22 mm

This microphone clip is designed to hold a dynamic microphone with an outside diameter of 22 mm. It is ideal for use in touring and other live-sound applications. Features include:
* Durability to withstand drops, bumps, and other live-sound hazards
*Flexibility to accommodate a range of wired and wireless microphones
*US and EU threads to accommodate most 132237

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MHR-422
Product Name MIC HOLDER RUBBER 22MM
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details