Visual Sound, Inc. MIC HOLDER 22MM MHR-222

Description
Hosa Technology, Inc. Microphone Clip, Plastic, 22 mm
Description
Hosa Technology, Inc. Microphone Clip, Plastic, 22 mm

Suppliers

Company
Product
Description
Supplier Links
MIC HOLDER 22MM - MHR-222 - Visual Sound, Inc.
Broomall, PA, USA
MIC HOLDER 22MM
MHR-222
MIC HOLDER 22MM MHR-222
Hosa Technology, Inc. Microphone Clip, Plastic, 22 mm

Hosa Technology, Inc.

Microphone Clip, Plastic, 22 mm

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MHR-222
Product Name MIC HOLDER 22MM
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details