Visual Sound, Inc. Medium-Format Horn MH940c

Description
Electro-Voice The Electro-Voice® MH940C is a two-way, horn-loaded speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH940C can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH940C increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH940C.The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and is comprised of a specially developed, low-profile, DH2As2 compression driver coupled to an HP64 90 degree x 40 degree Constant Directivity horn. The HP94 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH940 90 degree x 40 degree, mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont.
Description
Electro-Voice The Electro-Voice® MH940C is a two-way, horn-loaded speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH940C can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH940C increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH940C.The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and is comprised of a specially developed, low-profile, DH2As2 compression driver coupled to an HP64 90 degree x 40 degree Constant Directivity horn. The HP94 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH940 90 degree x 40 degree, mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont.

Suppliers

Company
Product
Description
Supplier Links
Medium-Format Horn - MH940c - Visual Sound, Inc.
Broomall, PA, USA
Medium-Format Horn
MH940c
Medium-Format Horn MH940c
Electro-Voice The Electro-Voice® MH940C is a two-way, horn-loaded speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH940C can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH940C increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH940C.The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and is comprised of a specially developed, low-profile, DH2As2 compression driver coupled to an HP64 90 degree x 40 degree Constant Directivity horn. The HP94 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH940 90 degree x 40 degree, mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont.

Electro-Voice

The Electro-Voice® MH940C is a two-way, horn-loaded speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH940C can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH940C increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH940C.The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and is comprised of a specially developed, low-profile, DH2As2 compression driver coupled to an HP64 90 degree x 40 degree Constant Directivity horn. The HP94 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH940 90 degree x 40 degree, mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MH940c
Product Name Medium-Format Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details