Visual Sound, Inc. Medium-Format Horn MH660c

Description
Electro-Voice The Electro-Voice® MH660C is a two-way, horn-loaded, speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH640C can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH640C increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH660C.The MH640C is a 60 degree x 60 degree, two-way system with coaxially mounted mid-bass and high-frequency horns. The horns' common acoustic axes ensure smooth response and coverage in crossover regions when appropriate signal delay is applied to the high-frequency driver. The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and consists of a specially developed, low-profile, DH2As2 compression driver coupled to an HP66 60 degree x 60 degree Constant Directivity horn.The HP66 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH660 60 degree x 60 degree mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont. High-output high-quality music and speech for stadiums and performing-arts venues Large, correctly sized horn mouths provide uniform directivity control to 500 Hz, for Increased intelligibility under difficult acoustic conditions High "Q" for increased intelligibility Suspension system for safe and easy installation DH2As2 2-inch compression driver for extended high-frequency performance Short throw/fill-in when used with the very-large-format MH stadium horn systems 6 0 degree vertical coverage angle
Description
Electro-Voice The Electro-Voice® MH660C is a two-way, horn-loaded, speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH640C can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH640C increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH660C.The MH640C is a 60 degree x 60 degree, two-way system with coaxially mounted mid-bass and high-frequency horns. The horns' common acoustic axes ensure smooth response and coverage in crossover regions when appropriate signal delay is applied to the high-frequency driver. The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and consists of a specially developed, low-profile, DH2As2 compression driver coupled to an HP66 60 degree x 60 degree Constant Directivity horn.The HP66 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH660 60 degree x 60 degree mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont. High-output high-quality music and speech for stadiums and performing-arts venues Large, correctly sized horn mouths provide uniform directivity control to 500 Hz, for Increased intelligibility under difficult acoustic conditions High "Q" for increased intelligibility Suspension system for safe and easy installation DH2As2 2-inch compression driver for extended high-frequency performance Short throw/fill-in when used with the very-large-format MH stadium horn systems 6 0 degree vertical coverage angle

Suppliers

Company
Product
Description
Supplier Links
Medium-Format Horn - MH660c - Visual Sound, Inc.
Broomall, PA, USA
Medium-Format Horn
MH660c
Medium-Format Horn MH660c
Electro-Voice The Electro-Voice® MH660C is a two-way, horn-loaded, speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH640C can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH640C increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH660C.The MH640C is a 60 degree x 60 degree, two-way system with coaxially mounted mid-bass and high-frequency horns. The horns' common acoustic axes ensure smooth response and coverage in crossover regions when appropriate signal delay is applied to the high-frequency driver. The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and consists of a specially developed, low-profile, DH2As2 compression driver coupled to an HP66 60 degree x 60 degree Constant Directivity horn.The HP66 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH660 60 degree x 60 degree mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont. High-output high-quality music and speech for stadiums and performing-arts venues Large, correctly sized horn mouths provide uniform directivity control to 500 Hz, for Increased intelligibility under difficult acoustic conditions High "Q" for increased intelligibility Suspension system for safe and easy installation DH2As2 2-inch compression driver for extended high-frequency performance Short throw/fill-in when used with the very-large-format MH stadium horn systems 6 0 degree vertical coverage angle

Electro-Voice

The Electro-Voice® MH660C is a two-way, horn-loaded, speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH640C can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH640C increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH660C.The MH640C is a 60 degree x 60 degree, two-way system with coaxially mounted mid-bass and high-frequency horns. The horns' common acoustic axes ensure smooth response and coverage in crossover regions when appropriate signal delay is applied to the high-frequency driver. The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and consists of a specially developed, low-profile, DH2As2 compression driver coupled to an HP66 60 degree x 60 degree Constant Directivity horn.The HP66 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH660 60 degree x 60 degree mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont.

  • High-output high-quality music and speech for stadiums and performing-arts venues
  • Large, correctly sized horn mouths provide uniform directivity control to 500 Hz, for Increased intelligibility under difficult acoustic conditions
  • High "Q" for increased intelligibility
  • Suspension system for safe and easy installation
  • DH2As2 2-inch compression driver for extended high-frequency performance
  • Short throw/fill-in when used with the very-large-format MH stadium horn systems
  • 6 0 degree vertical coverage angle
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MH660c
Product Name Medium-Format Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 87 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details