Visual Sound, Inc. Medium-Format Horn, Passive MH640p

Description
Electro-Voice The Electro-Voice® MH640P is a two-way, horn-loaded speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH640P can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH640P increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH640P.The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and is comprised of a specially developed, low-profile, DH2As2 compression driver coupled to an HP64 60 degree x 40 degree Constant Directivity horn. The HP64 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH640 60 degree x 40 degree mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont.
Description
Electro-Voice The Electro-Voice® MH640P is a two-way, horn-loaded speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH640P can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH640P increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH640P.The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and is comprised of a specially developed, low-profile, DH2As2 compression driver coupled to an HP64 60 degree x 40 degree Constant Directivity horn. The HP64 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH640 60 degree x 40 degree mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont.

Suppliers

Company
Product
Description
Supplier Links
Medium-Format Horn, Passive - MH640p - Visual Sound, Inc.
Broomall, PA, USA
Medium-Format Horn, Passive
MH640p
Medium-Format Horn, Passive MH640p
Electro-Voice The Electro-Voice® MH640P is a two-way, horn-loaded speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH640P can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH640P increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH640P.The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and is comprised of a specially developed, low-profile, DH2As2 compression driver coupled to an HP64 60 degree x 40 degree Constant Directivity horn. The HP64 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH640 60 degree x 40 degree mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont.

Electro-Voice

The Electro-Voice® MH640P is a two-way, horn-loaded speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH640P can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH640P increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH640P.The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and is comprised of a specially developed, low-profile, DH2As2 compression driver coupled to an HP64 60 degree x 40 degree Constant Directivity horn. The HP64 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH640 60 degree x 40 degree mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MH640p
Product Name Medium-Format Horn, Passive
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
V-6.2 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 225 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details