Visual Sound, Inc. Gooseneck Microphone MGN19

Description
Bogen Communications, Inc. The MGN19 is a Lo-Z omnidirectional dynamic mic with a flexible 19" gooseneck. On/off switch Mounting flange and 7-foot cable supplied Mic measures 4-9/16 " x 1-3/8 " diameter
Description
Bogen Communications, Inc. The MGN19 is a Lo-Z omnidirectional dynamic mic with a flexible 19" gooseneck. On/off switch Mounting flange and 7-foot cable supplied Mic measures 4-9/16 " x 1-3/8 " diameter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Gooseneck Microphone
MGN19
Gooseneck Microphone MGN19
Bogen Communications, Inc. The MGN19 is a Lo-Z omnidirectional dynamic mic with a flexible 19" gooseneck. On/off switch Mounting flange and 7-foot cable supplied Mic measures 4-9/16 " x 1-3/8 " diameter

Bogen Communications, Inc.

The MGN19 is a Lo-Z omnidirectional dynamic mic with a flexible 19" gooseneck.

  • On/off switch
  • Mounting flange and 7-foot cable supplied
  • Mic measures 4-9/16 " x 1-3/8 " diameter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MGN19
Product Name Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers