Visual Sound, Inc. Triangular Microphone Flag White 3.5in W X 2in H MF-TW

Description
TecNec Distributing Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2" x 2" size with high density foam inserts. Please contact us if you are interested in Custom Mic Flags. Let us quote an order for you.
Description
TecNec Distributing Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2" x 2" size with high density foam inserts. Please contact us if you are interested in Custom Mic Flags. Let us quote an order for you.

Suppliers

Company
Product
Description
Supplier Links
Triangular Microphone Flag White 3.5in W X 2in H - MF-TW - Visual Sound, Inc.
Broomall, PA, USA
Triangular Microphone Flag White 3.5in W X 2in H
MF-TW
Triangular Microphone Flag White 3.5in W X 2in H MF-TW
TecNec Distributing Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2" x 2" size with high density foam inserts. Please contact us if you are interested in Custom Mic Flags. Let us quote an order for you.

TecNec Distributing

Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2" x 2" size with high density foam inserts.
Please contact us if you are interested in Custom Mic Flags. Let us quote an order for you.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MF-TW
Product Name Triangular Microphone Flag White 3.5in W X 2in H
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details