Visual Sound, Inc. 3.5mm Mono Mini Phone Female Chassis Mount MF-CM

Description
TecNec Distributing 3.5mm Mono Mini Phone Female Chassis Mount
Description
TecNec Distributing 3.5mm Mono Mini Phone Female Chassis Mount

Suppliers

Company
Product
Description
Supplier Links
3.5mm Mono Mini Phone Female Chassis Mount - MF-CM - Visual Sound, Inc.
Broomall, PA, USA
3.5mm Mono Mini Phone Female Chassis Mount
MF-CM
3.5mm Mono Mini Phone Female Chassis Mount MF-CM
TecNec Distributing 3.5mm Mono Mini Phone Female Chassis Mount

TecNec Distributing

3.5mm Mono Mini Phone Female Chassis Mount

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number MF-CM
Product Name 3.5mm Mono Mini Phone Female Chassis Mount
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Mini Receptacle - 888N-D65AF1-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details
2 suppliers