Visual Sound, Inc. Black Microphone Flag 2.5in.X2.5in. MF-BK

Description
TecNec Distributing Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2.5" x 2.5" size with high density foam inserts.
Description
TecNec Distributing Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2.5" x 2.5" size with high density foam inserts.

Suppliers

Company
Product
Description
Supplier Links
Black Microphone Flag 2.5in.X2.5in. - MF-BK - Visual Sound, Inc.
Broomall, PA, USA
Black Microphone Flag 2.5in.X2.5in.
MF-BK
Black Microphone Flag 2.5in.X2.5in. MF-BK
TecNec Distributing Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2.5" x 2.5" size with high density foam inserts.

TecNec Distributing

Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2.5" x 2.5" size with high density foam inserts.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MF-BK
Product Name Black Microphone Flag 2.5in.X2.5in.
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details