Visual Sound, Inc. White Microphone Flag 2.5in.X2.5in. MF-B

Description
TecNec Distributing Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2.5" x 2.5" size with high density foam inserts.
Description
TecNec Distributing Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2.5" x 2.5" size with high density foam inserts.

Suppliers

Company
Product
Description
Supplier Links
White Microphone Flag 2.5in.X2.5in. - MF-B - Visual Sound, Inc.
Broomall, PA, USA
White Microphone Flag 2.5in.X2.5in.
MF-B
White Microphone Flag 2.5in.X2.5in. MF-B
TecNec Distributing Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2.5" x 2.5" size with high density foam inserts.

TecNec Distributing

Blank (you decorate them) microphone flags will accept your graphics beautifully. High impact ENG grade construction. 2.5" x 2.5" size with high density foam inserts.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MF-B
Product Name White Microphone Flag 2.5in.X2.5in.
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details