Visual Sound, Inc. Center Channel Speaker MERCURY FC

Description
Tannoy/TGI North America, Inc. The FC centre channel speaker is voiced to ensure clarity, tonal balance, coherence and well focused imaging and effects across the front soundstage. Designed to partner the rest of the Mercury F range in a variety of home theatre system configurations, the FC centre channel speaker is voiced to ensure clarity, tonal balance, coherence and well focused imaging and effects across the front soundstage.A compact and solidly constructed speaker, the FC is shielded to prevent colour fringing effects when placed close to screens.
Description
Tannoy/TGI North America, Inc. The FC centre channel speaker is voiced to ensure clarity, tonal balance, coherence and well focused imaging and effects across the front soundstage. Designed to partner the rest of the Mercury F range in a variety of home theatre system configurations, the FC centre channel speaker is voiced to ensure clarity, tonal balance, coherence and well focused imaging and effects across the front soundstage.A compact and solidly constructed speaker, the FC is shielded to prevent colour fringing effects when placed close to screens.

Suppliers

Company
Product
Description
Supplier Links
Center Channel Speaker - MERCURY FC - Visual Sound, Inc.
Broomall, PA, USA
Center Channel Speaker
MERCURY FC
Center Channel Speaker MERCURY FC
Tannoy/TGI North America, Inc. The FC centre channel speaker is voiced to ensure clarity, tonal balance, coherence and well focused imaging and effects across the front soundstage. Designed to partner the rest of the Mercury F range in a variety of home theatre system configurations, the FC centre channel speaker is voiced to ensure clarity, tonal balance, coherence and well focused imaging and effects across the front soundstage.A compact and solidly constructed speaker, the FC is shielded to prevent colour fringing effects when placed close to screens.

Tannoy/TGI North America, Inc.

The FC centre channel speaker is voiced to ensure clarity, tonal balance, coherence and well focused imaging and effects across the front soundstage.

Designed to partner the rest of the Mercury F range in a variety of home theatre system configurations, the FC centre channel speaker is voiced to ensure clarity, tonal balance, coherence and well focused imaging and effects across the front soundstage.A compact and solidly constructed speaker, the FC is shielded to prevent colour fringing effects when placed close to screens.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MERCURY FC
Product Name Center Channel Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526854 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
NE Tweeter, 3/4
Specs
Nominal Power 100 watts
Sensitivity 89.3 dB
Resonance Frequency 805 Hz
View Details