Visual Sound, Inc. Compact Loudspeaker MERCURY F3

Description
Tannoy/TGI North America, Inc. The Mercury F3 is a compact, easy to drive floor standing loudspeaker that can be driven exceptionally easily by quality, entry level A/V receivers and hi-fi amplifiers. Greater output level and bass extension are assured, while its exemplary acoustic qualities also make it equally at home as part of either a budget or a high-end hi-fi. Deep, tuneful bass and crisp treble detail deliver great dynamics while high power handling is assured due to the 165mm (6.50")bass driver's substantial magnet assembly. The Mercury F3 is an impactful performer in a medium sized home cinema system when used as the front soundstage in conjunction with the Mercury FC centre channel. When partnered with the F2 as the surround speakers, full acoustic synergy across the whole 5.1 system is assured. The F3 also performs exceptionally well as a punchy, yet refined, two channel floor stand stereo system.
Description
Tannoy/TGI North America, Inc. The Mercury F3 is a compact, easy to drive floor standing loudspeaker that can be driven exceptionally easily by quality, entry level A/V receivers and hi-fi amplifiers. Greater output level and bass extension are assured, while its exemplary acoustic qualities also make it equally at home as part of either a budget or a high-end hi-fi. Deep, tuneful bass and crisp treble detail deliver great dynamics while high power handling is assured due to the 165mm (6.50")bass driver's substantial magnet assembly. The Mercury F3 is an impactful performer in a medium sized home cinema system when used as the front soundstage in conjunction with the Mercury FC centre channel. When partnered with the F2 as the surround speakers, full acoustic synergy across the whole 5.1 system is assured. The F3 also performs exceptionally well as a punchy, yet refined, two channel floor stand stereo system.

Suppliers

Company
Product
Description
Supplier Links
Compact Loudspeaker - MERCURY F3 - Visual Sound, Inc.
Broomall, PA, USA
Compact Loudspeaker
MERCURY F3
Compact Loudspeaker MERCURY F3
Tannoy/TGI North America, Inc. The Mercury F3 is a compact, easy to drive floor standing loudspeaker that can be driven exceptionally easily by quality, entry level A/V receivers and hi-fi amplifiers. Greater output level and bass extension are assured, while its exemplary acoustic qualities also make it equally at home as part of either a budget or a high-end hi-fi. Deep, tuneful bass and crisp treble detail deliver great dynamics while high power handling is assured due to the 165mm (6.50")bass driver's substantial magnet assembly. The Mercury F3 is an impactful performer in a medium sized home cinema system when used as the front soundstage in conjunction with the Mercury FC centre channel. When partnered with the F2 as the surround speakers, full acoustic synergy across the whole 5.1 system is assured. The F3 also performs exceptionally well as a punchy, yet refined, two channel floor stand stereo system.

Tannoy/TGI North America, Inc.

The Mercury F3 is a compact, easy to drive floor standing loudspeaker that can be driven exceptionally easily by quality, entry level A/V receivers and hi-fi amplifiers. Greater output level and bass extension are assured, while its exemplary acoustic qualities also make it equally at home as part of either a budget or a high-end hi-fi. Deep, tuneful bass and crisp treble detail deliver great dynamics while high power handling is assured due to the 165mm (6.50")bass driver's substantial magnet assembly. The Mercury F3 is an impactful performer in a medium sized home cinema system when used as the front soundstage in conjunction with the Mercury FC centre channel. When partnered with the F2 as the surround speakers, full acoustic synergy across the whole 5.1 system is assured. The F3 also performs exceptionally well as a punchy, yet refined, two channel floor stand stereo system.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MERCURY F3
Product Name Compact Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
EW-100 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 29 to 120 Hz
Weight 13151.93 g (464.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details