Visual Sound, Inc. Active Studio Monitor MediaOne 3a

Description
Samson Technologies Corp.s A Versatile Sonic Solution Whether you need a monitor system for your digital recording studio, video production suite, or if you just want better monitors for gaming and listening to music on your computer, MediaOne active monitors are the perfect solution. Premium Performance From Premium Components The MediaOne 3a monitors produce a powerful, full-range sound thanks to the internal 30 watt amplifier, extended range copolymer woofer and 25mm silk dome tweeter. The 3-inch custom designed woofer delivers tight and controlled low frequency response, while the silk dome high frequency driver is set in a custom wave guide that produces an accurate and natural high frequency response. The result is solid bass dispersion and extended highs, all in an amazingly compact cabinet. Intuitive Features Complement Professional Design An internal 2 x 15 watt high performance, low distortion, stereo power amplifier drives both sides, and the right side cabinet also houses a convenient, front control panel with volume control and headphone output. There is also a 3.5mm auxiliary input for connecting a second signal source like an MP3 player, keyboard, sound card or any other stereo line level signal. On its rear panel, you'll find RCA inputs, terminals for connecting the passive monitor, power switch and AC power. The precision-tuned enclosures, which incorporate rear venting for extended low frequency response, are finished in an attractive black satin vinyl covering, assuring these monitors look as good as they sound.
Description
Samson Technologies Corp.s A Versatile Sonic Solution Whether you need a monitor system for your digital recording studio, video production suite, or if you just want better monitors for gaming and listening to music on your computer, MediaOne active monitors are the perfect solution. Premium Performance From Premium Components The MediaOne 3a monitors produce a powerful, full-range sound thanks to the internal 30 watt amplifier, extended range copolymer woofer and 25mm silk dome tweeter. The 3-inch custom designed woofer delivers tight and controlled low frequency response, while the silk dome high frequency driver is set in a custom wave guide that produces an accurate and natural high frequency response. The result is solid bass dispersion and extended highs, all in an amazingly compact cabinet. Intuitive Features Complement Professional Design An internal 2 x 15 watt high performance, low distortion, stereo power amplifier drives both sides, and the right side cabinet also houses a convenient, front control panel with volume control and headphone output. There is also a 3.5mm auxiliary input for connecting a second signal source like an MP3 player, keyboard, sound card or any other stereo line level signal. On its rear panel, you'll find RCA inputs, terminals for connecting the passive monitor, power switch and AC power. The precision-tuned enclosures, which incorporate rear venting for extended low frequency response, are finished in an attractive black satin vinyl covering, assuring these monitors look as good as they sound.

Suppliers

Company
Product
Description
Supplier Links
Active Studio Monitor - MediaOne 3a - Visual Sound, Inc.
Broomall, PA, USA
Active Studio Monitor
MediaOne 3a
Active Studio Monitor MediaOne 3a
Samson Technologies Corp.s A Versatile Sonic Solution Whether you need a monitor system for your digital recording studio, video production suite, or if you just want better monitors for gaming and listening to music on your computer, MediaOne active monitors are the perfect solution. Premium Performance From Premium Components The MediaOne 3a monitors produce a powerful, full-range sound thanks to the internal 30 watt amplifier, extended range copolymer woofer and 25mm silk dome tweeter. The 3-inch custom designed woofer delivers tight and controlled low frequency response, while the silk dome high frequency driver is set in a custom wave guide that produces an accurate and natural high frequency response. The result is solid bass dispersion and extended highs, all in an amazingly compact cabinet. Intuitive Features Complement Professional Design An internal 2 x 15 watt high performance, low distortion, stereo power amplifier drives both sides, and the right side cabinet also houses a convenient, front control panel with volume control and headphone output. There is also a 3.5mm auxiliary input for connecting a second signal source like an MP3 player, keyboard, sound card or any other stereo line level signal. On its rear panel, you'll find RCA inputs, terminals for connecting the passive monitor, power switch and AC power. The precision-tuned enclosures, which incorporate rear venting for extended low frequency response, are finished in an attractive black satin vinyl covering, assuring these monitors look as good as they sound.

Samson Technologies Corp.s

A Versatile Sonic Solution
Whether you need a monitor system for your digital recording studio, video production suite, or if you just want better monitors for gaming and listening to music on your computer, MediaOne active monitors are the perfect solution.
Premium Performance From Premium Components
The MediaOne 3a monitors produce a powerful, full-range sound thanks to the internal 30 watt amplifier, extended range copolymer woofer and 25mm silk dome tweeter. The 3-inch custom designed woofer delivers tight and controlled low frequency response, while the silk dome high frequency driver is set in a custom wave guide that produces an accurate and natural high frequency response. The result is solid bass dispersion and extended highs, all in an amazingly compact cabinet.
Intuitive Features Complement Professional Design
An internal 2 x 15 watt high performance, low distortion, stereo power amplifier drives both sides, and the right side cabinet also houses a convenient, front control panel with volume control and headphone output. There is also a 3.5mm auxiliary input for connecting a second signal source like an MP3 player, keyboard, sound card or any other stereo line level signal.
On its rear panel, you'll find RCA inputs, terminals for connecting the passive monitor, power switch and AC power. The precision-tuned enclosures, which incorporate rear venting for extended low frequency response, are finished in an attractive black satin vinyl covering, assuring these monitors look as good as they sound.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MediaOne 3a
Product Name Active Studio Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 8091127 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
2 suppliers
Loudspeaker - KUBO3 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Nominal Power 40 watts
Impedance 8 ohms
Application Loudspeaker; MusicAudio
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90.4 dB
Resonance Frequency 649 Hz
View Details