Visual Sound, Inc. ME46A 46" LED Commercial LCD Display ME46A

Description
Samsung Electronics America, Inc. Lower TCO The Energy Start 5.0 approved, LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. Ultra-Slim Chassis & Thin Bezel The ultra-slim chassis 29.9 mm (1.18") and a thin bezel 15.1mm (0.59") design of the Samsung LED LCD commercial displays provide a new era of sophistication and efficiency. The ME-Series have an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. Create Impact with Great Features Maximize your impact with a great features. Your message will be heard loud and clear with built-in speakers. The display features RS232C and RJ45 ports that makes display control simple. And a built-in digital TV tuner, to display television broadcasts in a display that is suited for rigorous commercial environments. Lower TCO Ultra-Slim Chassis & Thin Bezel High-Definition Picture MagicInfo Lite
Description
Samsung Electronics America, Inc. Lower TCO The Energy Start 5.0 approved, LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. Ultra-Slim Chassis & Thin Bezel The ultra-slim chassis 29.9 mm (1.18") and a thin bezel 15.1mm (0.59") design of the Samsung LED LCD commercial displays provide a new era of sophistication and efficiency. The ME-Series have an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. Create Impact with Great Features Maximize your impact with a great features. Your message will be heard loud and clear with built-in speakers. The display features RS232C and RJ45 ports that makes display control simple. And a built-in digital TV tuner, to display television broadcasts in a display that is suited for rigorous commercial environments. Lower TCO Ultra-Slim Chassis & Thin Bezel High-Definition Picture MagicInfo Lite

Suppliers

Company
Product
Description
Supplier Links
ME46A 46
Broomall, PA, USA
ME46A 46" LED Commercial LCD Display
ME46A
ME46A 46" LED Commercial LCD Display ME46A
Samsung Electronics America, Inc. Lower TCO The Energy Start 5.0 approved, LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. Ultra-Slim Chassis & Thin Bezel The ultra-slim chassis 29.9 mm (1.18") and a thin bezel 15.1mm (0.59") design of the Samsung LED LCD commercial displays provide a new era of sophistication and efficiency. The ME-Series have an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. Create Impact with Great Features Maximize your impact with a great features. Your message will be heard loud and clear with built-in speakers. The display features RS232C and RJ45 ports that makes display control simple. And a built-in digital TV tuner, to display television broadcasts in a display that is suited for rigorous commercial environments. Lower TCO Ultra-Slim Chassis & Thin Bezel High-Definition Picture MagicInfo Lite

Samsung Electronics America, Inc.

Lower TCO The Energy Start 5.0 approved, LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. Ultra-Slim Chassis & Thin Bezel The ultra-slim chassis 29.9 mm (1.18") and a thin bezel 15.1mm (0.59") design of the Samsung LED LCD commercial displays provide a new era of sophistication and efficiency. The ME-Series have an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. Create Impact with Great Features Maximize your impact with a great features. Your message will be heard loud and clear with built-in speakers. The display features RS232C and RJ45 ports that makes display control simple. And a built-in digital TV tuner, to display television broadcasts in a display that is suited for rigorous commercial environments.

  • Lower TCO
  • Ultra-Slim Chassis & Thin Bezel
  • High-Definition Picture
  • MagicInfo Lite
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ME46A
Product Name ME46A 46" LED Commercial LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540019 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details