Visual Sound, Inc. Super-Cardioid Microphone Capsule ME 65

Description
Sennheiser Electronic Corp. The ME 65 is a super-cardioid microphone capsule designed for use with the K6 and K6P powering modules. It is especially suited to vocal and speech applications. Matte black, anodized, scratch-resistant finish. Super-cardioid pick-up pattern Excellent directivity across whole frequency range Frequency-independen t directivity ensures excellent feedback rejection Extremely high maximum sound pressure level High sensitivity Wide frequency range Integral pop filter
Description
Sennheiser Electronic Corp. The ME 65 is a super-cardioid microphone capsule designed for use with the K6 and K6P powering modules. It is especially suited to vocal and speech applications. Matte black, anodized, scratch-resistant finish. Super-cardioid pick-up pattern Excellent directivity across whole frequency range Frequency-independen t directivity ensures excellent feedback rejection Extremely high maximum sound pressure level High sensitivity Wide frequency range Integral pop filter

Suppliers

Company
Product
Description
Supplier Links
Super-Cardioid Microphone Capsule - ME 65 - Visual Sound, Inc.
Broomall, PA, USA
Super-Cardioid Microphone Capsule
ME 65
Super-Cardioid Microphone Capsule ME 65
Sennheiser Electronic Corp. The ME 65 is a super-cardioid microphone capsule designed for use with the K6 and K6P powering modules. It is especially suited to vocal and speech applications. Matte black, anodized, scratch-resistant finish. Super-cardioid pick-up pattern Excellent directivity across whole frequency range Frequency-independen t directivity ensures excellent feedback rejection Extremely high maximum sound pressure level High sensitivity Wide frequency range Integral pop filter

Sennheiser Electronic Corp.

The ME 65 is a super-cardioid microphone capsule designed for use with the K6 and K6P powering modules. It is especially suited to vocal and speech applications. Matte black, anodized, scratch-resistant finish.

  • Super-cardioid pick-up pattern
  • Excellent directivity across whole frequency range
  • Frequency-independent directivity ensures excellent feedback rejection
  • Extremely high maximum sound pressure level
  • High sensitivity
  • Wide frequency range
  • Integral pop filter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ME 65
Product Name Super-Cardioid Microphone Capsule
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Condenser Instrument Microphone - M44 Condenser Instrument Miniaturized Condenser Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 3 mV/Pa (20684 mV/psi)
View Details