Visual Sound, Inc. Cardioid Electret Lavalier (Lapel) Microphone ME 4

Description
Sennheiser Electronic Corp. The ME4 is a cardioid lavalier (lapel) microphone for use with the Soundfield SK500 body pack transmitter. Includes cable, clip and windscreen
Description
Sennheiser Electronic Corp. The ME4 is a cardioid lavalier (lapel) microphone for use with the Soundfield SK500 body pack transmitter. Includes cable, clip and windscreen

Suppliers

Company
Product
Description
Supplier Links
Cardioid Electret Lavalier (Lapel) Microphone - ME 4 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Electret Lavalier (Lapel) Microphone
ME 4
Cardioid Electret Lavalier (Lapel) Microphone ME 4
Sennheiser Electronic Corp. The ME4 is a cardioid lavalier (lapel) microphone for use with the Soundfield SK500 body pack transmitter. Includes cable, clip and windscreen

Sennheiser Electronic Corp.

The ME4 is a cardioid lavalier (lapel) microphone for use with the Soundfield SK500 body pack transmitter.

  • Includes cable, clip and windscreen
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ME 4
Product Name Cardioid Electret Lavalier (Lapel) Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers