Visual Sound, Inc. Supercardioid Microphone Capsule, Nickel ME 105-NI

Description
Sennheiser Electronic Corp. The ME 105 super-cardioid mic capsule is the latest addition to Sennheiser's ME102/102 modular sub-miniature electret condenser microphone system. Optimized for headset use, the ME 105 fulfills the rigorous demands of stage and broadcast applications where maximum isolation from off-axis signal is desired. The ME 105 capsule interfaces with all 102/104 system KA100 cables but is most suitable for use with Sennheiser's HS1 performance headset. Available in nickel scratch resistant finish. Super-cardioid design enhances mix capability in high volume environments Modular capsule facilitates quick change-outs and cost effective maintenance High moisture immunity provides extended use Full frequency response provides excellent speech and vocal clarity Minimal inherent self noise maximizes signal to noise ratio Includes MZW104 windscreen
Description
Sennheiser Electronic Corp. The ME 105 super-cardioid mic capsule is the latest addition to Sennheiser's ME102/102 modular sub-miniature electret condenser microphone system. Optimized for headset use, the ME 105 fulfills the rigorous demands of stage and broadcast applications where maximum isolation from off-axis signal is desired. The ME 105 capsule interfaces with all 102/104 system KA100 cables but is most suitable for use with Sennheiser's HS1 performance headset. Available in nickel scratch resistant finish. Super-cardioid design enhances mix capability in high volume environments Modular capsule facilitates quick change-outs and cost effective maintenance High moisture immunity provides extended use Full frequency response provides excellent speech and vocal clarity Minimal inherent self noise maximizes signal to noise ratio Includes MZW104 windscreen

Suppliers

Company
Product
Description
Supplier Links
Supercardioid Microphone Capsule, Nickel - ME 105-NI - Visual Sound, Inc.
Broomall, PA, USA
Supercardioid Microphone Capsule, Nickel
ME 105-NI
Supercardioid Microphone Capsule, Nickel ME 105-NI
Sennheiser Electronic Corp. The ME 105 super-cardioid mic capsule is the latest addition to Sennheiser's ME102/102 modular sub-miniature electret condenser microphone system. Optimized for headset use, the ME 105 fulfills the rigorous demands of stage and broadcast applications where maximum isolation from off-axis signal is desired. The ME 105 capsule interfaces with all 102/104 system KA100 cables but is most suitable for use with Sennheiser's HS1 performance headset. Available in nickel scratch resistant finish. Super-cardioid design enhances mix capability in high volume environments Modular capsule facilitates quick change-outs and cost effective maintenance High moisture immunity provides extended use Full frequency response provides excellent speech and vocal clarity Minimal inherent self noise maximizes signal to noise ratio Includes MZW104 windscreen

Sennheiser Electronic Corp.

The ME 105 super-cardioid mic capsule is the latest addition to Sennheiser's ME102/102 modular sub-miniature electret condenser microphone system. Optimized for headset use, the ME 105 fulfills the rigorous demands of stage and broadcast applications where maximum isolation from off-axis signal is desired. The ME 105 capsule interfaces with all 102/104 system KA100 cables but is most suitable for use with Sennheiser's HS1 performance headset. Available in nickel scratch resistant finish.

  • Super-cardioid design enhances mix capability in high volume environments
  • Modular capsule facilitates quick change-outs and cost effective maintenance
  • High moisture immunity provides extended use
  • Full frequency response provides excellent speech and vocal clarity
  • Minimal inherent self noise maximizes signal to noise ratio
  • Includes MZW104 windscreen
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ME 105-NI
Product Name Supercardioid Microphone Capsule, Nickel
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details