Visual Sound, Inc. Speaker Package-12in Spkr-100W, 8 ohm, 3cu ft, White MDX12E-3SW

Description
Lowell Manufacturing Company MDX-series: (8-ohm) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12
Description
Lowell Manufacturing Company MDX-series: (8-ohm) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-12in Spkr-100W, 8 ohm, 3cu ft, White - MDX12E-3SW - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-12in Spkr-100W, 8 ohm, 3cu ft, White
MDX12E-3SW
Speaker Package-12in Spkr-100W, 8 ohm, 3cu ft, White MDX12E-3SW
Lowell Manufacturing Company MDX-series: (8-ohm) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Lowell Manufacturing Company

MDX-series: (8-ohm) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MDX12E-3SW
Product Name Speaker Package-12in Spkr-100W, 8 ohm, 3cu ft, White
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - PSR40N08A01K - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 94 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
4 suppliers
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details