Visual Sound, Inc. Speaker Package-12in Spkr-100W, 8 ohm, 3cu ft, Black MDX12E-3SB

Description
Lowell Manufacturing Company MDX-series: (8-ohm) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12
Description
Lowell Manufacturing Company MDX-series: (8-ohm) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-12in Spkr-100W, 8 ohm, 3cu ft, Black - MDX12E-3SB - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-12in Spkr-100W, 8 ohm, 3cu ft, Black
MDX12E-3SB
Speaker Package-12in Spkr-100W, 8 ohm, 3cu ft, Black MDX12E-3SB
Lowell Manufacturing Company MDX-series: (8-ohm) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Lowell Manufacturing Company

MDX-series: (8-ohm) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MDX12E-3SB
Product Name Speaker Package-12in Spkr-100W, 8 ohm, 3cu ft, Black
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Miniature Speakers - 7675373P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
View Details
Speaker - FBF23-1 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 75 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details