Visual Sound, Inc. (2) 21" Grayscale 3-Megapixel Medical Diagnostic Monitors with Graphics Card MDG3MP-BNDL

Description
NEC Display Solutions Designed exclusively for the demanding needs of radiology and PACS, the Radiology Grayscale Display Bundle features two 21.3" NEC MultiSync MD213MG 3MP displays and a graphics card. The displays boast high resolution and long life, while delivering unrivaled imaging performance and value. Includes (2) MD213MG displays and (1) MDN-FX380 graphics card UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences High brightness and contrast ratio, Built-in front sensor constantly monitors calibration and corrects for minor fluctuations of light output, helping to maintain the factory calibration throughout the life of the monitor.
Description
NEC Display Solutions Designed exclusively for the demanding needs of radiology and PACS, the Radiology Grayscale Display Bundle features two 21.3" NEC MultiSync MD213MG 3MP displays and a graphics card. The displays boast high resolution and long life, while delivering unrivaled imaging performance and value. Includes (2) MD213MG displays and (1) MDN-FX380 graphics card UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences High brightness and contrast ratio, Built-in front sensor constantly monitors calibration and corrects for minor fluctuations of light output, helping to maintain the factory calibration throughout the life of the monitor.

Suppliers

Company
Product
Description
Supplier Links
(2) 21
Broomall, PA, USA
(2) 21" Grayscale 3-Megapixel Medical Diagnostic Monitors with Graphics Card
MDG3MP-BNDL
(2) 21" Grayscale 3-Megapixel Medical Diagnostic Monitors with Graphics Card MDG3MP-BNDL
NEC Display Solutions Designed exclusively for the demanding needs of radiology and PACS, the Radiology Grayscale Display Bundle features two 21.3" NEC MultiSync MD213MG 3MP displays and a graphics card. The displays boast high resolution and long life, while delivering unrivaled imaging performance and value. Includes (2) MD213MG displays and (1) MDN-FX380 graphics card UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences High brightness and contrast ratio, Built-in front sensor constantly monitors calibration and corrects for minor fluctuations of light output, helping to maintain the factory calibration throughout the life of the monitor.

NEC Display Solutions

Designed exclusively for the demanding needs of radiology and PACS, the Radiology Grayscale Display Bundle features two 21.3" NEC MultiSync MD213MG 3MP displays and a graphics card. The displays boast high resolution and long life, while delivering unrivaled imaging performance and value.

  • Includes (2) MD213MG displays and (1) MDN-FX380 graphics card
  • UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images
  • Out-of-the-box calibration to the DICOM grayscale display function for luminance
  • ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen
  • GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging
  • 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences
  • High brightness and contrast ratio, Built-in front sensor constantly monitors calibration and corrects for minor fluctuations of light output, helping to maintain the factory calibration throughout the life of the monitor.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number MDG3MP-BNDL
Product Name (2) 21" Grayscale 3-Megapixel Medical Diagnostic Monitors with Graphics Card
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540019 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details