Visual Sound, Inc. Desktop Microphone Stand MD5

Description
Samson Technologies Corp. *5" Desktop microphone stand which is designed to hold any standard microphone for desktop placement. *5" Desktop microphone stand *Designed to hold any standard microphone for desktop placement *Weighted metal base for stability
Description
Samson Technologies Corp. *5" Desktop microphone stand which is designed to hold any standard microphone for desktop placement. *5" Desktop microphone stand *Designed to hold any standard microphone for desktop placement *Weighted metal base for stability

Suppliers

Company
Product
Description
Supplier Links
Desktop Microphone Stand - MD5 - Visual Sound, Inc.
Broomall, PA, USA
Desktop Microphone Stand
MD5
Desktop Microphone Stand MD5
Samson Technologies Corp. *5" Desktop microphone stand which is designed to hold any standard microphone for desktop placement. *5" Desktop microphone stand *Designed to hold any standard microphone for desktop placement *Weighted metal base for stability

Samson Technologies Corp.

*5" Desktop microphone stand which is designed to hold any standard microphone for desktop placement.

*5" Desktop microphone stand *Designed to hold any standard microphone for desktop placement *Weighted metal base for stability

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MD5
Product Name Desktop Microphone Stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details