Visual Sound, Inc. 20.1-Inch MultiSync® Diagnostic Flat-Panel Monitor MD205MG

Description
NEC Display Solutions The 20.1-Inch NEC MultiSync® MD205MG (5MP display) features a resolution of 2048 x 2560 and a pixel pitch value of less than or equal to 0.156mm for film-like image reproduction without pixelization. Specially designed for demanding applications including mammography and radiology, the 20.1" NEC MultiSync® MD205MG (5MP display) features a resolution of 2048 x 2560 and a pixel pitch value of less than or equal to 0.156mm for film-like image reproduction without pixelization. Its DICOM GSDF conformance produces images that are visible in a linear manner to the human eye, guaranteeing precise image reproduction for diagnosis. Super Advanced SFT In-Plane Switching LCD technology provides accurate grayscale reproduction Reproduces up to 1024 shades of gray from a palette of 3061 DICOM calibration, 10-bit conversion algorithm and dithering technology Design includes durable base that easily adjusts for tilt, swivel, height and portrait/landscape orientation
Description
NEC Display Solutions The 20.1-Inch NEC MultiSync® MD205MG (5MP display) features a resolution of 2048 x 2560 and a pixel pitch value of less than or equal to 0.156mm for film-like image reproduction without pixelization. Specially designed for demanding applications including mammography and radiology, the 20.1" NEC MultiSync® MD205MG (5MP display) features a resolution of 2048 x 2560 and a pixel pitch value of less than or equal to 0.156mm for film-like image reproduction without pixelization. Its DICOM GSDF conformance produces images that are visible in a linear manner to the human eye, guaranteeing precise image reproduction for diagnosis. Super Advanced SFT In-Plane Switching LCD technology provides accurate grayscale reproduction Reproduces up to 1024 shades of gray from a palette of 3061 DICOM calibration, 10-bit conversion algorithm and dithering technology Design includes durable base that easily adjusts for tilt, swivel, height and portrait/landscape orientation

Suppliers

Company
Product
Description
Supplier Links
20.1-Inch MultiSync® Diagnostic Flat-Panel Monitor - MD205MG - Visual Sound, Inc.
Broomall, PA, USA
20.1-Inch MultiSync® Diagnostic Flat-Panel Monitor
MD205MG
20.1-Inch MultiSync® Diagnostic Flat-Panel Monitor MD205MG
NEC Display Solutions The 20.1-Inch NEC MultiSync® MD205MG (5MP display) features a resolution of 2048 x 2560 and a pixel pitch value of less than or equal to 0.156mm for film-like image reproduction without pixelization. Specially designed for demanding applications including mammography and radiology, the 20.1" NEC MultiSync® MD205MG (5MP display) features a resolution of 2048 x 2560 and a pixel pitch value of less than or equal to 0.156mm for film-like image reproduction without pixelization. Its DICOM GSDF conformance produces images that are visible in a linear manner to the human eye, guaranteeing precise image reproduction for diagnosis. Super Advanced SFT In-Plane Switching LCD technology provides accurate grayscale reproduction Reproduces up to 1024 shades of gray from a palette of 3061 DICOM calibration, 10-bit conversion algorithm and dithering technology Design includes durable base that easily adjusts for tilt, swivel, height and portrait/landscape orientation

NEC Display Solutions

The 20.1-Inch NEC MultiSync® MD205MG (5MP display) features a resolution of 2048 x 2560 and a pixel pitch value of less than or equal to 0.156mm for film-like image reproduction without pixelization.

Specially designed for demanding applications including mammography and radiology, the 20.1" NEC MultiSync® MD205MG (5MP display) features a resolution of 2048 x 2560 and a pixel pitch value of less than or equal to 0.156mm for film-like image reproduction without pixelization. Its DICOM GSDF conformance produces images that are visible in a linear manner to the human eye, guaranteeing precise image reproduction for diagnosis.

  • Super Advanced SFT In-Plane Switching LCD technology provides accurate grayscale reproduction
  • Reproduces up to 1024 shades of gray from a palette of 3061
  • DICOM calibration, 10-bit conversion algorithm and dithering technology
  • Design includes durable base that easily adjusts for tilt, swivel, height and portrait/landscape orientation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number MD205MG
Product Name 20.1-Inch MultiSync® Diagnostic Flat-Panel Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809034 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
23
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details