Visual Sound, Inc. Studio, Broadcasting Dynamic Microphone MD 421-II

Description
Sennheiser Electronic Corp. The MD 421 II continues the tradition of the MD 421, which has been one of Sennheiser's most popular dynamic mics for over 35 years. The large diaphragm, dynamic element handles high sound pressure levels, making it a natural for recording guitars and drums. The MD 421's full-bodied cardioid pattern and five-position bass control make it an excellent choice for most instruments, as well as group vocals or radio broadcast announcers. One listen and you'll know why it's a classic. Features Rugged professional microphone Five position bass roll-off switch Effective feedback rejection Clear sound reproduction Easy handling due to pronounced directivity Delivery Includes MD 421 II Microphone clamp for 3/8" thread
Description
Sennheiser Electronic Corp. The MD 421 II continues the tradition of the MD 421, which has been one of Sennheiser's most popular dynamic mics for over 35 years. The large diaphragm, dynamic element handles high sound pressure levels, making it a natural for recording guitars and drums. The MD 421's full-bodied cardioid pattern and five-position bass control make it an excellent choice for most instruments, as well as group vocals or radio broadcast announcers. One listen and you'll know why it's a classic. Features Rugged professional microphone Five position bass roll-off switch Effective feedback rejection Clear sound reproduction Easy handling due to pronounced directivity Delivery Includes MD 421 II Microphone clamp for 3/8" thread

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Studio, Broadcasting Dynamic Microphone
MD 421-II
Studio, Broadcasting Dynamic Microphone MD 421-II
Sennheiser Electronic Corp. The MD 421 II continues the tradition of the MD 421, which has been one of Sennheiser's most popular dynamic mics for over 35 years. The large diaphragm, dynamic element handles high sound pressure levels, making it a natural for recording guitars and drums. The MD 421's full-bodied cardioid pattern and five-position bass control make it an excellent choice for most instruments, as well as group vocals or radio broadcast announcers. One listen and you'll know why it's a classic. Features Rugged professional microphone Five position bass roll-off switch Effective feedback rejection Clear sound reproduction Easy handling due to pronounced directivity Delivery Includes MD 421 II Microphone clamp for 3/8" thread

Sennheiser Electronic Corp.

The MD 421 II continues the tradition of the MD 421, which has been one of Sennheiser's most popular dynamic mics for over 35 years. The large diaphragm, dynamic element handles high sound pressure levels, making it a natural for recording guitars and drums. The MD 421's full-bodied cardioid pattern and five-position bass control make it an excellent choice for most instruments, as well as group vocals or radio broadcast announcers. One listen and you'll know why it's a classic.

  • Features
  • Rugged professional microphone
  • Five position bass roll-off switch
  • Effective feedback rejection
  • Clear sound reproduction
  • Easy handling due to pronounced directivity
  • Delivery Includes
  • MD 421 II
  • Microphone clamp for 3/8" thread
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MD 421-II
Product Name Studio, Broadcasting Dynamic Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Condenser Instrument Microphone - f90 Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 8.8 mV/Pa (60673 mV/psi)
View Details