Visual Sound, Inc. Portable Mic Preamp / Line Driver & Headphone Monitor MD-1

Description
Whirlwind Music Distributors, Inc. The MD-1 is the ideal mic preamp for those who demand studio quality in a rugged, battery operated package The industry's standard for parabolic, boom, and interview mic situations, the MD-1 is the ideal mic preamp for those who demand studio quality in a rugged, battery operated package. A broadcast quality performs alongside a high-performance input transformer to feed the MD-1 high-current line driver and headphone monitor amp. An input pad and level control let you adjust for almost any mic or line level signal (up to 60dB of gain). Or pass the unprocessed signal to the output (loop thru) while monitoring it with headphones. A separate balanced line level Aux input to the headphone amp for monitoring a program mix, a console foldback or a director's cues. Headphone volume control and a separate MIX control allow you to adjust the headphone balance between the mic driver section and Aux input. Built-in 18V phantom power (switchable).Steel case with belt clip resists abuse. Two alkaline 9V batteries are mounted in slide out trays for easy access.
Description
Whirlwind Music Distributors, Inc. The MD-1 is the ideal mic preamp for those who demand studio quality in a rugged, battery operated package The industry's standard for parabolic, boom, and interview mic situations, the MD-1 is the ideal mic preamp for those who demand studio quality in a rugged, battery operated package. A broadcast quality performs alongside a high-performance input transformer to feed the MD-1 high-current line driver and headphone monitor amp. An input pad and level control let you adjust for almost any mic or line level signal (up to 60dB of gain). Or pass the unprocessed signal to the output (loop thru) while monitoring it with headphones. A separate balanced line level Aux input to the headphone amp for monitoring a program mix, a console foldback or a director's cues. Headphone volume control and a separate MIX control allow you to adjust the headphone balance between the mic driver section and Aux input. Built-in 18V phantom power (switchable).Steel case with belt clip resists abuse. Two alkaline 9V batteries are mounted in slide out trays for easy access.

Suppliers

Company
Product
Description
Supplier Links
Portable Mic Preamp / Line Driver & Headphone Monitor - MD-1 - Visual Sound, Inc.
Broomall, PA, USA
Portable Mic Preamp / Line Driver & Headphone Monitor
MD-1
Portable Mic Preamp / Line Driver & Headphone Monitor MD-1
Whirlwind Music Distributors, Inc. The MD-1 is the ideal mic preamp for those who demand studio quality in a rugged, battery operated package The industry's standard for parabolic, boom, and interview mic situations, the MD-1 is the ideal mic preamp for those who demand studio quality in a rugged, battery operated package. A broadcast quality performs alongside a high-performance input transformer to feed the MD-1 high-current line driver and headphone monitor amp. An input pad and level control let you adjust for almost any mic or line level signal (up to 60dB of gain). Or pass the unprocessed signal to the output (loop thru) while monitoring it with headphones. A separate balanced line level Aux input to the headphone amp for monitoring a program mix, a console foldback or a director's cues. Headphone volume control and a separate MIX control allow you to adjust the headphone balance between the mic driver section and Aux input. Built-in 18V phantom power (switchable).Steel case with belt clip resists abuse. Two alkaline 9V batteries are mounted in slide out trays for easy access.

Whirlwind Music Distributors, Inc.

The MD-1 is the ideal mic preamp for those who demand studio quality in a rugged, battery operated package

The industry's standard for parabolic, boom, and interview mic situations, the MD-1 is the ideal mic preamp for those who demand studio quality in a rugged, battery operated package. A broadcast quality performs alongside a high-performance input transformer to feed the MD-1 high-current line driver and headphone monitor amp. An input pad and level control let you adjust for almost any mic or line level signal (up to 60dB of gain). Or pass the unprocessed signal to the output (loop thru) while monitoring it with headphones. A separate balanced line level Aux input to the headphone amp for monitoring a program mix, a console foldback or a director's cues. Headphone volume control and a separate MIX control allow you to adjust the headphone balance between the mic driver section and Aux input. Built-in 18V phantom power (switchable).Steel case with belt clip resists abuse. Two alkaline 9V batteries are mounted in slide out trays for easy access.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MD-1
Product Name Portable Mic Preamp / Line Driver & Headphone Monitor
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
1W + 1W Stereo Speaker / Headphone Amplifiers - BH7884EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 18.2 to ? dB
Continuous Power 1 watts
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details