Visual Sound, Inc. Chairman Microphone Unit, with Loudspeaker MCS 523

Description
beyerdynamic, Inc. High-quality gooseneck microphone (including pop screen) featuring modern design plastic housing with non-glare, scratch-resistant Nextel® finish. The MCS 523 chairman's microphone unit consists of one microphone button, one priority button and one clear button in the housing. The microphone button operates normal switching on and off of the microphone. The chairman does not depend upon the limited number of open microphones (NOM). Using the priority button the chairman can intervene into the discussion and mute or clear the activated delegate microphone units depending on the system configuration. Using the clear button all activated delegate microphone units are switched off. The Ready-to-Talk status of the microphone is indicated by the illuminated red ring and the green LED in the housing. The integrated loudspeaker has been optimized for excellent speech intelligibility. If the participant switches on the microphone, the loudspeaker is switched off automatically. Depending on the system configuration it is possible that the loudspeakers of other, predefined microphone units, e.g. neighbouring microphone units, are also switched off. The metal base plate of the housing gives good physical isolation of the microphone unit against mechanical coupling. Modern design plastic housing with non-glare, scratch-resistant Nextel® finish High-quality gooseneck microphone (including pop shield) Ring of the gooseneck illuminates to indicate the Ready-to-Talk status 3 buttons (priority, microphone, clear) LED to indicate microphone is switched on or off Integrated loudspeaker Volume control to adjust the loudspeaker's volume DIP switches for addressing and programming the microphone unit 15-pin Sub-D socket for the system connecting cable Fixed connecting cable (3 m long) with 15-pin Sub-D plug Mono mini-jack output for the connection of recorders, dictating machines etc.
Description
beyerdynamic, Inc. High-quality gooseneck microphone (including pop screen) featuring modern design plastic housing with non-glare, scratch-resistant Nextel® finish. The MCS 523 chairman's microphone unit consists of one microphone button, one priority button and one clear button in the housing. The microphone button operates normal switching on and off of the microphone. The chairman does not depend upon the limited number of open microphones (NOM). Using the priority button the chairman can intervene into the discussion and mute or clear the activated delegate microphone units depending on the system configuration. Using the clear button all activated delegate microphone units are switched off. The Ready-to-Talk status of the microphone is indicated by the illuminated red ring and the green LED in the housing. The integrated loudspeaker has been optimized for excellent speech intelligibility. If the participant switches on the microphone, the loudspeaker is switched off automatically. Depending on the system configuration it is possible that the loudspeakers of other, predefined microphone units, e.g. neighbouring microphone units, are also switched off. The metal base plate of the housing gives good physical isolation of the microphone unit against mechanical coupling. Modern design plastic housing with non-glare, scratch-resistant Nextel® finish High-quality gooseneck microphone (including pop shield) Ring of the gooseneck illuminates to indicate the Ready-to-Talk status 3 buttons (priority, microphone, clear) LED to indicate microphone is switched on or off Integrated loudspeaker Volume control to adjust the loudspeaker's volume DIP switches for addressing and programming the microphone unit 15-pin Sub-D socket for the system connecting cable Fixed connecting cable (3 m long) with 15-pin Sub-D plug Mono mini-jack output for the connection of recorders, dictating machines etc.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Chairman Microphone Unit, with Loudspeaker
MCS 523
Chairman Microphone Unit, with Loudspeaker MCS 523
beyerdynamic, Inc. High-quality gooseneck microphone (including pop screen) featuring modern design plastic housing with non-glare, scratch-resistant Nextel® finish. The MCS 523 chairman's microphone unit consists of one microphone button, one priority button and one clear button in the housing. The microphone button operates normal switching on and off of the microphone. The chairman does not depend upon the limited number of open microphones (NOM). Using the priority button the chairman can intervene into the discussion and mute or clear the activated delegate microphone units depending on the system configuration. Using the clear button all activated delegate microphone units are switched off. The Ready-to-Talk status of the microphone is indicated by the illuminated red ring and the green LED in the housing. The integrated loudspeaker has been optimized for excellent speech intelligibility. If the participant switches on the microphone, the loudspeaker is switched off automatically. Depending on the system configuration it is possible that the loudspeakers of other, predefined microphone units, e.g. neighbouring microphone units, are also switched off. The metal base plate of the housing gives good physical isolation of the microphone unit against mechanical coupling. Modern design plastic housing with non-glare, scratch-resistant Nextel® finish High-quality gooseneck microphone (including pop shield) Ring of the gooseneck illuminates to indicate the Ready-to-Talk status 3 buttons (priority, microphone, clear) LED to indicate microphone is switched on or off Integrated loudspeaker Volume control to adjust the loudspeaker's volume DIP switches for addressing and programming the microphone unit 15-pin Sub-D socket for the system connecting cable Fixed connecting cable (3 m long) with 15-pin Sub-D plug Mono mini-jack output for the connection of recorders, dictating machines etc.

beyerdynamic, Inc.

High-quality gooseneck microphone (including pop screen) featuring modern design plastic housing with non-glare, scratch-resistant Nextel® finish.

The MCS 523 chairman's microphone unit consists of one microphone button, one priority button and one clear button in the housing. The microphone button operates normal switching on and off of the microphone. The chairman does not depend upon the limited number of open microphones (NOM). Using the priority button the chairman can intervene into the discussion and mute or clear the activated delegate microphone units depending on the system configuration. Using the clear button all activated delegate microphone units are switched off. The Ready-to-Talk status of the microphone is indicated by the illuminated red ring and the green LED in the housing. The integrated loudspeaker has been optimized for excellent speech intelligibility. If the participant switches on the microphone, the loudspeaker is switched off automatically. Depending on the system configuration it is possible that the loudspeakers of other, predefined microphone units, e.g. neighbouring microphone units, are also switched off. The metal base plate of the housing gives good physical isolation of the microphone unit against mechanical coupling.

  • Modern design plastic housing with non-glare, scratch-resistant Nextel® finish
  • High-quality gooseneck microphone (including pop shield)
  • Ring of the gooseneck illuminates to indicate the Ready-to-Talk status
  • 3 buttons (priority, microphone, clear)
  • LED to indicate microphone is switched on or off
  • Integrated loudspeaker
  • Volume control to adjust the loudspeaker's volume
  • DIP switches for addressing and programming the microphone unit
  • 15-pin Sub-D socket for the system connecting cable
  • Fixed connecting cable (3 m long) with 15-pin Sub-D plug
  • Mono mini-jack output for the connection of recorders, dictating machines etc.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MCS 523
Product Name Chairman Microphone Unit, with Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers