Visual Sound, Inc. Delegate Microphone Unit, with Loudspeaker MCS 521

Description
beyerdynamic, Inc. High-quality gooseneck microphone (including pop screen) featuring Modern design plastic housing with non-glare, scratch-resistant Nextel® finish. The MCS 521 delegate microphone unit consists of one microphone button in the housing with which the participant can switch on and off his microphone. An illuminated red ring below the microphone capsule and a green LED in the base indicate the ready-to-talk status of the microphone. In the Request-to-Talk operation mode of the discussion system the microphone button serves for the request to talk. The red LED in the housing indicates the request to talk has been acknowledged. When the microphone is activated by the operator at the PC or media control system, the colour of the LED changes to green. If the microphone button is pressed once again, the delegate can clear the request-to-talk. The integrated loudspeaker offers optimum speech intelligibility. If the participant switches on the microphone, the loudspeaker is switched off automatically. Depending on the system configuration it is possible that the loudspeakers of other, pre-defined microphone units, e.g. neighbouring microphone units, are also switched off. The metal base plate of the housing offers good physical isolation of the microphone unit against mechanical coupling. Modern design plastic housing with non-glare, scratch-resistant Nextel® finish High-quality gooseneck microphone (including pop shield) Ring of the gooseneck illuminates to indicate the Ready-to-Talk status Microphone button to switch the microphone unit on or off or for Request-to-Talk Dual colour LED to indicate the microphone on/request to talk status (red: Request-to-Talk is acknowledged; green: microphone unit is switched on and ready to talk) Integrated loudspeaker Volume control to adjust the loudspeaker's volume DIP switches for addressing and programming the microphone unit 15-pin Sub-D socket to connect the system connecting cable +Fixed connecting cable (3 m long) with 15-pin Sub-D plug Mono 3.5 mm mini-jack output for the connection of recorders, dictating machines etc.
Description
beyerdynamic, Inc. High-quality gooseneck microphone (including pop screen) featuring Modern design plastic housing with non-glare, scratch-resistant Nextel® finish. The MCS 521 delegate microphone unit consists of one microphone button in the housing with which the participant can switch on and off his microphone. An illuminated red ring below the microphone capsule and a green LED in the base indicate the ready-to-talk status of the microphone. In the Request-to-Talk operation mode of the discussion system the microphone button serves for the request to talk. The red LED in the housing indicates the request to talk has been acknowledged. When the microphone is activated by the operator at the PC or media control system, the colour of the LED changes to green. If the microphone button is pressed once again, the delegate can clear the request-to-talk. The integrated loudspeaker offers optimum speech intelligibility. If the participant switches on the microphone, the loudspeaker is switched off automatically. Depending on the system configuration it is possible that the loudspeakers of other, pre-defined microphone units, e.g. neighbouring microphone units, are also switched off. The metal base plate of the housing offers good physical isolation of the microphone unit against mechanical coupling. Modern design plastic housing with non-glare, scratch-resistant Nextel® finish High-quality gooseneck microphone (including pop shield) Ring of the gooseneck illuminates to indicate the Ready-to-Talk status Microphone button to switch the microphone unit on or off or for Request-to-Talk Dual colour LED to indicate the microphone on/request to talk status (red: Request-to-Talk is acknowledged; green: microphone unit is switched on and ready to talk) Integrated loudspeaker Volume control to adjust the loudspeaker's volume DIP switches for addressing and programming the microphone unit 15-pin Sub-D socket to connect the system connecting cable +Fixed connecting cable (3 m long) with 15-pin Sub-D plug Mono 3.5 mm mini-jack output for the connection of recorders, dictating machines etc.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Delegate Microphone Unit, with Loudspeaker
MCS 521
Delegate Microphone Unit, with Loudspeaker MCS 521
beyerdynamic, Inc. High-quality gooseneck microphone (including pop screen) featuring Modern design plastic housing with non-glare, scratch-resistant Nextel® finish. The MCS 521 delegate microphone unit consists of one microphone button in the housing with which the participant can switch on and off his microphone. An illuminated red ring below the microphone capsule and a green LED in the base indicate the ready-to-talk status of the microphone. In the Request-to-Talk operation mode of the discussion system the microphone button serves for the request to talk. The red LED in the housing indicates the request to talk has been acknowledged. When the microphone is activated by the operator at the PC or media control system, the colour of the LED changes to green. If the microphone button is pressed once again, the delegate can clear the request-to-talk. The integrated loudspeaker offers optimum speech intelligibility. If the participant switches on the microphone, the loudspeaker is switched off automatically. Depending on the system configuration it is possible that the loudspeakers of other, pre-defined microphone units, e.g. neighbouring microphone units, are also switched off. The metal base plate of the housing offers good physical isolation of the microphone unit against mechanical coupling. Modern design plastic housing with non-glare, scratch-resistant Nextel® finish High-quality gooseneck microphone (including pop shield) Ring of the gooseneck illuminates to indicate the Ready-to-Talk status Microphone button to switch the microphone unit on or off or for Request-to-Talk Dual colour LED to indicate the microphone on/request to talk status (red: Request-to-Talk is acknowledged; green: microphone unit is switched on and ready to talk) Integrated loudspeaker Volume control to adjust the loudspeaker's volume DIP switches for addressing and programming the microphone unit 15-pin Sub-D socket to connect the system connecting cable +Fixed connecting cable (3 m long) with 15-pin Sub-D plug Mono 3.5 mm mini-jack output for the connection of recorders, dictating machines etc.

beyerdynamic, Inc.

High-quality gooseneck microphone (including pop screen) featuring Modern design plastic housing with non-glare, scratch-resistant Nextel® finish.

The MCS 521 delegate microphone unit consists of one microphone button in the housing with which the participant can switch on and off his microphone. An illuminated red ring below the microphone capsule and a green LED in the base indicate the ready-to-talk status of the microphone. In the Request-to-Talk operation mode of the discussion system the microphone button serves for the request to talk. The red LED in the housing indicates the request to talk has been acknowledged. When the microphone is activated by the operator at the PC or media control system, the colour of the LED changes to green. If the microphone button is pressed once again, the delegate can clear the request-to-talk. The integrated loudspeaker offers optimum speech intelligibility. If the participant switches on the microphone, the loudspeaker is switched off automatically. Depending on the system configuration it is possible that the loudspeakers of other, pre-defined microphone units, e.g. neighbouring microphone units, are also switched off. The metal base plate of the housing offers good physical isolation of the microphone unit against mechanical coupling.

  • Modern design plastic housing with non-glare, scratch-resistant Nextel® finish
  • High-quality gooseneck microphone (including pop shield)
  • Ring of the gooseneck illuminates to indicate the Ready-to-Talk status
  • Microphone button to switch the microphone unit on or off or for Request-to-Talk
  • Dual colour LED to indicate the microphone on/request to talk status (red: Request-to-Talk is acknowledged; green: microphone unit is switched on and ready to talk)
  • Integrated loudspeaker
  • Volume control to adjust the loudspeaker's volume
  • DIP switches for addressing and programming the microphone unit
  • 15-pin Sub-D socket to connect the system connecting cable +Fixed connecting cable (3 m long) with 15-pin Sub-D plug
  • Mono 3.5 mm mini-jack output for the connection of recorders, dictating machines etc.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MCS 521
Product Name Delegate Microphone Unit, with Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details