Visual Sound, Inc. Chairman Microphone Unit for Flush Table Mounting MCS 503

Description
beyerdynamic, Inc. Chairman Microphone Unit For Flush Table Mounting featuring Metal plate with Nextel® finish The MCS 503 chairman's microphone unit consists of one microphone button, one priority button and one clear button in the cover plate. The microphone button operates normal switching on and off of the microphone. The chairman does not depend upon the limited number of open microphones (NOM). Using the priority button the chairman can intervene into the discussion and mute or clear the activated delegate microphone units depending on the system configuration. Using the clear button all activated delegate microphone units are switched off. The Ready-to-Talk status of the microphone is indicated by the illuminated red ring and the green LED above the microphone button. The round edges of the unit allow flush table mounting.
Description
beyerdynamic, Inc. Chairman Microphone Unit For Flush Table Mounting featuring Metal plate with Nextel® finish The MCS 503 chairman's microphone unit consists of one microphone button, one priority button and one clear button in the cover plate. The microphone button operates normal switching on and off of the microphone. The chairman does not depend upon the limited number of open microphones (NOM). Using the priority button the chairman can intervene into the discussion and mute or clear the activated delegate microphone units depending on the system configuration. Using the clear button all activated delegate microphone units are switched off. The Ready-to-Talk status of the microphone is indicated by the illuminated red ring and the green LED above the microphone button. The round edges of the unit allow flush table mounting.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Chairman Microphone Unit for Flush Table Mounting
MCS 503
Chairman Microphone Unit for Flush Table Mounting MCS 503
beyerdynamic, Inc. Chairman Microphone Unit For Flush Table Mounting featuring Metal plate with Nextel® finish The MCS 503 chairman's microphone unit consists of one microphone button, one priority button and one clear button in the cover plate. The microphone button operates normal switching on and off of the microphone. The chairman does not depend upon the limited number of open microphones (NOM). Using the priority button the chairman can intervene into the discussion and mute or clear the activated delegate microphone units depending on the system configuration. Using the clear button all activated delegate microphone units are switched off. The Ready-to-Talk status of the microphone is indicated by the illuminated red ring and the green LED above the microphone button. The round edges of the unit allow flush table mounting.

beyerdynamic, Inc.

Chairman Microphone Unit For Flush Table Mounting featuring Metal plate with Nextel® finish

The MCS 503 chairman's microphone unit consists of one microphone button, one priority button and one clear button in the cover plate. The microphone button operates normal switching on and off of the microphone. The chairman does not depend upon the limited number of open microphones (NOM). Using the priority button the chairman can intervene into the discussion and mute or clear the activated delegate microphone units depending on the system configuration. Using the clear button all activated delegate microphone units are switched off. The Ready-to-Talk status of the microphone is indicated by the illuminated red ring and the green LED above the microphone button. The round edges of the unit allow flush table mounting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MCS 503
Product Name Chairman Microphone Unit for Flush Table Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
The Micros Microphone - M60 Miniaturized Condenser Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Semicardioid
Frequency Response 70 to 8000 Hz
Sensitivity 68 mV/Pa (468836 mV/psi)
View Details