Visual Sound, Inc. Delegate Microphone Unit for Flush Table Mounting MCS 501

Description
beyerdynamic, Inc. Delegate microphone unit for flush table mounting featuring Metal plate with Nextel ® finish Metal plate with Nextel ® finish. Round edges for flush table mounting. High-quality gooseneck microphone (including pop screen). Ring of the gooseneck illuminates to indicate the Ready-to-Talk status. Microphone button to switch the microphone unit on and off or for request to talk. Dual colour LED to indicate the microphone on/request-to-talk status (red: request-to-talk is acknowledged; green: microphone unit is switched on and ready to talk). DIP switches for addressing and programming the microphone unit. 15-pin Sub-D socket for the system connecting cable. Fixed connecting cable (3 m long) with 15-pin Sub-D plug. Place to keep pens. Metal plate with Nextel® finish Round edges for flush table mounting High-quality gooseneck microphone (including pop shield) Ring of the gooseneck illuminates to indicate the Ready-to-Talk status Microphone button to switch the microphone unit on and off or for request to talk Dual colour LED to indicate the microphone on/request-to-talk status (red: request-to-talk is acknowledged; green: microphone unit is switched on and ready to talk) DIP switches for addressing and programming the microphone unit 15-pin Sub-D socket for the system connecting cable Fixed connecting cable (3 m long) with 15-pin Sub-D plug Place to keep pens
Description
beyerdynamic, Inc. Delegate microphone unit for flush table mounting featuring Metal plate with Nextel ® finish Metal plate with Nextel ® finish. Round edges for flush table mounting. High-quality gooseneck microphone (including pop screen). Ring of the gooseneck illuminates to indicate the Ready-to-Talk status. Microphone button to switch the microphone unit on and off or for request to talk. Dual colour LED to indicate the microphone on/request-to-talk status (red: request-to-talk is acknowledged; green: microphone unit is switched on and ready to talk). DIP switches for addressing and programming the microphone unit. 15-pin Sub-D socket for the system connecting cable. Fixed connecting cable (3 m long) with 15-pin Sub-D plug. Place to keep pens. Metal plate with Nextel® finish Round edges for flush table mounting High-quality gooseneck microphone (including pop shield) Ring of the gooseneck illuminates to indicate the Ready-to-Talk status Microphone button to switch the microphone unit on and off or for request to talk Dual colour LED to indicate the microphone on/request-to-talk status (red: request-to-talk is acknowledged; green: microphone unit is switched on and ready to talk) DIP switches for addressing and programming the microphone unit 15-pin Sub-D socket for the system connecting cable Fixed connecting cable (3 m long) with 15-pin Sub-D plug Place to keep pens

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Delegate Microphone Unit for Flush Table Mounting
MCS 501
Delegate Microphone Unit for Flush Table Mounting MCS 501
beyerdynamic, Inc. Delegate microphone unit for flush table mounting featuring Metal plate with Nextel ® finish Metal plate with Nextel ® finish. Round edges for flush table mounting. High-quality gooseneck microphone (including pop screen). Ring of the gooseneck illuminates to indicate the Ready-to-Talk status. Microphone button to switch the microphone unit on and off or for request to talk. Dual colour LED to indicate the microphone on/request-to-talk status (red: request-to-talk is acknowledged; green: microphone unit is switched on and ready to talk). DIP switches for addressing and programming the microphone unit. 15-pin Sub-D socket for the system connecting cable. Fixed connecting cable (3 m long) with 15-pin Sub-D plug. Place to keep pens. Metal plate with Nextel® finish Round edges for flush table mounting High-quality gooseneck microphone (including pop shield) Ring of the gooseneck illuminates to indicate the Ready-to-Talk status Microphone button to switch the microphone unit on and off or for request to talk Dual colour LED to indicate the microphone on/request-to-talk status (red: request-to-talk is acknowledged; green: microphone unit is switched on and ready to talk) DIP switches for addressing and programming the microphone unit 15-pin Sub-D socket for the system connecting cable Fixed connecting cable (3 m long) with 15-pin Sub-D plug Place to keep pens

beyerdynamic, Inc.

Delegate microphone unit for flush table mounting featuring Metal plate with Nextel ® finish

Metal plate with Nextel ® finish. Round edges for flush table mounting. High-quality gooseneck microphone (including pop screen). Ring of the gooseneck illuminates to indicate the Ready-to-Talk status. Microphone button to switch the microphone unit on and off or for request to talk. Dual colour LED to indicate the microphone on/request-to-talk status (red: request-to-talk is acknowledged; green: microphone unit is switched on and ready to talk). DIP switches for addressing and programming the microphone unit. 15-pin Sub-D socket for the system connecting cable. Fixed connecting cable (3 m long) with 15-pin Sub-D plug. Place to keep pens.

  • Metal plate with Nextel® finish
  • Round edges for flush table mounting
  • High-quality gooseneck microphone (including pop shield)
  • Ring of the gooseneck illuminates to indicate the Ready-to-Talk status
  • Microphone button to switch the microphone unit on and off or for request to talk
  • Dual colour LED to indicate the microphone on/request-to-talk status (red: request-to-talk is acknowledged; green: microphone unit is switched on and ready to talk)
  • DIP switches for addressing and programming the microphone unit
  • 15-pin Sub-D socket for the system connecting cable
  • Fixed connecting cable (3 m long) with 15-pin Sub-D plug
  • Place to keep pens
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MCS 501
Product Name Delegate Microphone Unit for Flush Table Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details