Visual Sound, Inc. Media Center MCRC303

Description
OWI, Inc. • 2 x 25 Watt Amplifier • 15 Volt DC Power • Three Balanced Mic/Line Inputs • Latest Digital Amp Design • Selectable Mic/Line Inputs • Individual Mic/Line Controls • UL Rated Power Supply • Allows for Input Runs of up to 3000 feet.
Description
OWI, Inc. • 2 x 25 Watt Amplifier • 15 Volt DC Power • Three Balanced Mic/Line Inputs • Latest Digital Amp Design • Selectable Mic/Line Inputs • Individual Mic/Line Controls • UL Rated Power Supply • Allows for Input Runs of up to 3000 feet.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Media Center
MCRC303
Media Center MCRC303
OWI, Inc. • 2 x 25 Watt Amplifier • 15 Volt DC Power • Three Balanced Mic/Line Inputs • Latest Digital Amp Design • Selectable Mic/Line Inputs • Individual Mic/Line Controls • UL Rated Power Supply • Allows for Input Runs of up to 3000 feet.

OWI, Inc.

• 2 x 25 Watt Amplifier • 15 Volt DC Power • Three Balanced Mic/Line Inputs • Latest Digital Amp Design • Selectable Mic/Line Inputs • Individual Mic/Line Controls • UL Rated Power Supply • Allows for Input Runs of up to 3000 feet.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MCRC303
Product Name Media Center
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details