Visual Sound, Inc. Wall Plate-Stainless Steel, 1-gang, Punched 0.375in Hole MCP14

Description
Lowell Manufacturing Company MCP14: stainless steel wall plate with (1) 0.375" hole, 1-gang
Description
Lowell Manufacturing Company MCP14: stainless steel wall plate with (1) 0.375" hole, 1-gang

Suppliers

Company
Product
Description
Supplier Links
Wall Plate-Stainless Steel, 1-gang, Punched 0.375in Hole - MCP14 - Visual Sound, Inc.
Broomall, PA, USA
Wall Plate-Stainless Steel, 1-gang, Punched 0.375in Hole
MCP14
Wall Plate-Stainless Steel, 1-gang, Punched 0.375in Hole MCP14
Lowell Manufacturing Company MCP14: stainless steel wall plate with (1) 0.375" hole, 1-gang

Lowell Manufacturing Company

MCP14: stainless steel wall plate with (1) 0.375" hole, 1-gang

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MCP14
Product Name Wall Plate-Stainless Steel, 1-gang, Punched 0.375in Hole
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details