Visual Sound, Inc. 0" Gooseneck Microphone MCP-90-0

Description
Telex The MCP-90-0 microphone is a phantom-powered "back-electret" miniature condenser flush microphone. The back-electret feature provides greater sensitivity, wider frequency response, and superior immunity from handling noise than a diaphragm electret microphone. This microphone is less than 3" in length and extends less than 1" from the intercom panel, lending to use in small, confined spaces without the obtrusiveness of a regular size mic. The removable windscreen provides pop filtering; response shaping and overload protection to further enhance the acoustic performance of the microphone. The MCP-90 microphones are mechanically designed for quick, easy mounting to RTS keypanels and selected Telex Audiocom intercoms. The frequency response is tailored for full-range sound reproduction with natural sound pick-up optimized for close-up use. The microphones are fitted with a threaded TRS male connector that is compatible with RTS standard threaded TRS female connectors. The MCP-90 series is designed to be phantom powered with a wide voltage range of 1.5 to 9 VDC.
Description
Telex The MCP-90-0 microphone is a phantom-powered "back-electret" miniature condenser flush microphone. The back-electret feature provides greater sensitivity, wider frequency response, and superior immunity from handling noise than a diaphragm electret microphone. This microphone is less than 3" in length and extends less than 1" from the intercom panel, lending to use in small, confined spaces without the obtrusiveness of a regular size mic. The removable windscreen provides pop filtering; response shaping and overload protection to further enhance the acoustic performance of the microphone. The MCP-90 microphones are mechanically designed for quick, easy mounting to RTS keypanels and selected Telex Audiocom intercoms. The frequency response is tailored for full-range sound reproduction with natural sound pick-up optimized for close-up use. The microphones are fitted with a threaded TRS male connector that is compatible with RTS standard threaded TRS female connectors. The MCP-90 series is designed to be phantom powered with a wide voltage range of 1.5 to 9 VDC.

Suppliers

Company
Product
Description
Supplier Links
0
Broomall, PA, USA
0" Gooseneck Microphone
MCP-90-0
0" Gooseneck Microphone MCP-90-0
Telex The MCP-90-0 microphone is a phantom-powered "back-electret" miniature condenser flush microphone. The back-electret feature provides greater sensitivity, wider frequency response, and superior immunity from handling noise than a diaphragm electret microphone. This microphone is less than 3" in length and extends less than 1" from the intercom panel, lending to use in small, confined spaces without the obtrusiveness of a regular size mic. The removable windscreen provides pop filtering; response shaping and overload protection to further enhance the acoustic performance of the microphone. The MCP-90 microphones are mechanically designed for quick, easy mounting to RTS keypanels and selected Telex Audiocom intercoms. The frequency response is tailored for full-range sound reproduction with natural sound pick-up optimized for close-up use. The microphones are fitted with a threaded TRS male connector that is compatible with RTS standard threaded TRS female connectors. The MCP-90 series is designed to be phantom powered with a wide voltage range of 1.5 to 9 VDC.

Telex

The MCP-90-0 microphone is a phantom-powered "back-electret" miniature condenser flush microphone. The back-electret feature provides greater sensitivity, wider frequency response, and superior immunity from handling noise than a diaphragm electret microphone. This microphone is less than 3" in length and extends less than 1" from the intercom panel, lending to use in small, confined spaces without the obtrusiveness of a regular size mic. The removable windscreen provides pop filtering; response shaping and overload protection to further enhance the acoustic performance of the microphone. The MCP-90 microphones are mechanically designed for quick, easy mounting to RTS keypanels and selected Telex Audiocom intercoms. The frequency response is tailored for full-range sound reproduction with natural sound pick-up optimized for close-up use. The microphones are fitted with a threaded TRS male connector that is compatible with RTS standard threaded TRS female connectors. The MCP-90 series is designed to be phantom powered with a wide voltage range of 1.5 to 9 VDC.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MCP-90-0
Product Name 0" Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details