Visual Sound, Inc. Antenna Combiner MCB4

Description
Audio-Technica U.S., Inc. Audio-Technica MCB4 Antenna Combiner allows the signals of up to four M3 Wireless In-Ear Monitor stereo transmitters to be combined onto a single transmitting antenna, reducing rack clutter. A wide-band unit that operates over the 440-865 MHz range, the MCB4 is designed to complement Audio-Technica M3 Wireless In-Ear Monitor Systems. It is also suitable for many other in-ear wireless systems (with external BNC antenna connections) operating within the 440 to 865 MHz range. The MCB4 provides one output and four isolated transmitter inputs. All RF connectors are BNC-type. Four jacks on the rear panel (controlled by the unit's power switch) provide 12V DC (center positive) to power as many as four transmitters operating on 12 volts at up to 600 mA each. Included with the unit are four DC cables appropriate for use with M3T (or like-powered) transmitters. The 12-volt supplies for powering transmitters are short-circuit protected. The unit features all-metal construction for extreme durability and protection from radio frequency interference.
Description
Audio-Technica U.S., Inc. Audio-Technica MCB4 Antenna Combiner allows the signals of up to four M3 Wireless In-Ear Monitor stereo transmitters to be combined onto a single transmitting antenna, reducing rack clutter. A wide-band unit that operates over the 440-865 MHz range, the MCB4 is designed to complement Audio-Technica M3 Wireless In-Ear Monitor Systems. It is also suitable for many other in-ear wireless systems (with external BNC antenna connections) operating within the 440 to 865 MHz range. The MCB4 provides one output and four isolated transmitter inputs. All RF connectors are BNC-type. Four jacks on the rear panel (controlled by the unit's power switch) provide 12V DC (center positive) to power as many as four transmitters operating on 12 volts at up to 600 mA each. Included with the unit are four DC cables appropriate for use with M3T (or like-powered) transmitters. The 12-volt supplies for powering transmitters are short-circuit protected. The unit features all-metal construction for extreme durability and protection from radio frequency interference.

Suppliers

Company
Product
Description
Supplier Links
Antenna Combiner - MCB4 - Visual Sound, Inc.
Broomall, PA, USA
Antenna Combiner
MCB4
Antenna Combiner MCB4
Audio-Technica U.S., Inc. Audio-Technica MCB4 Antenna Combiner allows the signals of up to four M3 Wireless In-Ear Monitor stereo transmitters to be combined onto a single transmitting antenna, reducing rack clutter. A wide-band unit that operates over the 440-865 MHz range, the MCB4 is designed to complement Audio-Technica M3 Wireless In-Ear Monitor Systems. It is also suitable for many other in-ear wireless systems (with external BNC antenna connections) operating within the 440 to 865 MHz range. The MCB4 provides one output and four isolated transmitter inputs. All RF connectors are BNC-type. Four jacks on the rear panel (controlled by the unit's power switch) provide 12V DC (center positive) to power as many as four transmitters operating on 12 volts at up to 600 mA each. Included with the unit are four DC cables appropriate for use with M3T (or like-powered) transmitters. The 12-volt supplies for powering transmitters are short-circuit protected. The unit features all-metal construction for extreme durability and protection from radio frequency interference.

Audio-Technica U.S., Inc.

Audio-Technica MCB4 Antenna Combiner allows the signals of up to four M3 Wireless In-Ear Monitor stereo transmitters to be combined onto a single transmitting antenna, reducing rack clutter.
A wide-band unit that operates over the 440-865 MHz range, the MCB4 is designed to complement Audio-Technica M3 Wireless In-Ear Monitor Systems. It is also suitable for many other in-ear wireless systems (with external BNC antenna connections) operating within the 440 to 865 MHz range. The MCB4 provides one output and four isolated transmitter inputs. All RF connectors are BNC-type.
Four jacks on the rear panel (controlled by the unit's power switch) provide 12V DC (center positive) to power as many as four transmitters operating on 12 volts at up to 600 mA each. Included with the unit are four DC cables appropriate for use with M3T (or like-powered) transmitters. The 12-volt supplies for powering transmitters are short-circuit protected. The unit features all-metal construction for extreme durability and protection from radio frequency interference.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MCB4
Product Name Antenna Combiner
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers