Visual Sound, Inc. Pro Co Mic Combining Box MC2

Description
Pro Co Sound, Inc. The MC2 is a portable, professional microphone combiner that combines the signals from 2 low-Z balanced microphones to 1 mixer input. The Pro Co TradeTools MC2 Mic Combiner passively combines the signals from two low-impedance microphone (or similar sources) into a single output. It is a handy "band-aid" for situations where the number of microphones required exceeds the number of mixer channels available, but separate equalization and level control for every microphone is not required. In a musical or recording situation, the MC2 can combine mics from sources like dual bass drums, percussion, stereo guitar amps, etc. Commercial sound uses include combining dual mics on a public speaker for redundancy and handling extra mics for audience participation at meetings. The MC2's transformer isolation minimizes interference from EMI/RFI and ground loops, retaining the advantages of common-mode noise rejection inherent in the use of balanced lines. Combines Lo-Z microphone signals Ideal for recording and live sound Use for backup microphones at press conferences and speeches Connects with standard microphone cables Polarity reversing switch corrects phase cancellation High-quality transformer-isolated output Pro Co "Uni-Box" construction provides protection and EMI/RFI shielding
Description
Pro Co Sound, Inc. The MC2 is a portable, professional microphone combiner that combines the signals from 2 low-Z balanced microphones to 1 mixer input. The Pro Co TradeTools MC2 Mic Combiner passively combines the signals from two low-impedance microphone (or similar sources) into a single output. It is a handy "band-aid" for situations where the number of microphones required exceeds the number of mixer channels available, but separate equalization and level control for every microphone is not required. In a musical or recording situation, the MC2 can combine mics from sources like dual bass drums, percussion, stereo guitar amps, etc. Commercial sound uses include combining dual mics on a public speaker for redundancy and handling extra mics for audience participation at meetings. The MC2's transformer isolation minimizes interference from EMI/RFI and ground loops, retaining the advantages of common-mode noise rejection inherent in the use of balanced lines. Combines Lo-Z microphone signals Ideal for recording and live sound Use for backup microphones at press conferences and speeches Connects with standard microphone cables Polarity reversing switch corrects phase cancellation High-quality transformer-isolated output Pro Co "Uni-Box" construction provides protection and EMI/RFI shielding

Suppliers

Company
Product
Description
Supplier Links
Pro Co Mic Combining Box - MC2 - Visual Sound, Inc.
Broomall, PA, USA
Pro Co Mic Combining Box
MC2
Pro Co Mic Combining Box MC2
Pro Co Sound, Inc. The MC2 is a portable, professional microphone combiner that combines the signals from 2 low-Z balanced microphones to 1 mixer input. The Pro Co TradeTools MC2 Mic Combiner passively combines the signals from two low-impedance microphone (or similar sources) into a single output. It is a handy "band-aid" for situations where the number of microphones required exceeds the number of mixer channels available, but separate equalization and level control for every microphone is not required. In a musical or recording situation, the MC2 can combine mics from sources like dual bass drums, percussion, stereo guitar amps, etc. Commercial sound uses include combining dual mics on a public speaker for redundancy and handling extra mics for audience participation at meetings. The MC2's transformer isolation minimizes interference from EMI/RFI and ground loops, retaining the advantages of common-mode noise rejection inherent in the use of balanced lines. Combines Lo-Z microphone signals Ideal for recording and live sound Use for backup microphones at press conferences and speeches Connects with standard microphone cables Polarity reversing switch corrects phase cancellation High-quality transformer-isolated output Pro Co "Uni-Box" construction provides protection and EMI/RFI shielding

Pro Co Sound, Inc.

The MC2 is a portable, professional microphone combiner that combines the signals from 2 low-Z balanced microphones to 1 mixer input.

The Pro Co TradeTools MC2 Mic Combiner passively combines the signals from two low-impedance microphone (or similar sources) into a single output. It is a handy "band-aid" for situations where the number of microphones required exceeds the number of mixer channels available, but separate equalization and level control for every microphone is not required. In a musical or recording situation, the MC2 can combine mics from sources like dual bass drums, percussion, stereo guitar amps, etc. Commercial sound uses include combining dual mics on a public speaker for redundancy and handling extra mics for audience participation at meetings. The MC2's transformer isolation minimizes interference from EMI/RFI and ground loops, retaining the advantages of common-mode noise rejection inherent in the use of balanced lines.

  • Combines Lo-Z microphone signals
  • Ideal for recording and live sound
  • Use for backup microphones at press conferences and speeches
  • Connects with standard microphone cables
  • Polarity reversing switch corrects phase cancellation
  • High-quality transformer-isolated output
  • Pro Co "Uni-Box" construction provides protection and EMI/RFI shielding
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MC2
Product Name Pro Co Mic Combining Box
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details