Visual Sound, Inc. Full-range, 2-way Speaker with 8" Woofer MC-8

Description
Nady Systems, Inc. - Pro Audio Full-range, 2-way speaker with 8" woofer, 5.5" x 8" horn, and 150W peak power rating Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-8 & MC-10 - Versatile design perfect for myriad small room PA (as FOH and monitor speakers) and project recording applications (as studio monitors). Can be mounted upright or on side or wall mounted with mounting brackets included. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.
Description
Nady Systems, Inc. - Pro Audio Full-range, 2-way speaker with 8" woofer, 5.5" x 8" horn, and 150W peak power rating Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-8 & MC-10 - Versatile design perfect for myriad small room PA (as FOH and monitor speakers) and project recording applications (as studio monitors). Can be mounted upright or on side or wall mounted with mounting brackets included. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.

Suppliers

Company
Product
Description
Supplier Links
Full-range, 2-way Speaker with 8
Broomall, PA, USA
Full-range, 2-way Speaker with 8" Woofer
MC-8
Full-range, 2-way Speaker with 8" Woofer MC-8
Nady Systems, Inc. - Pro Audio Full-range, 2-way speaker with 8" woofer, 5.5" x 8" horn, and 150W peak power rating Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-8 & MC-10 - Versatile design perfect for myriad small room PA (as FOH and monitor speakers) and project recording applications (as studio monitors). Can be mounted upright or on side or wall mounted with mounting brackets included. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.

Nady Systems, Inc. - Pro Audio

Full-range, 2-way speaker with 8" woofer, 5.5" x 8" horn, and 150W peak power rating

Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-8 & MC-10 - Versatile design perfect for myriad small room PA (as FOH and monitor speakers) and project recording applications (as studio monitors). Can be mounted upright or on side or wall mounted with mounting brackets included. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MC-8
Product Name Full-range, 2-way Speaker with 8" Woofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7800719 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 103 dB
Size 0.30 inch (8 mm)
View Details