Visual Sound, Inc. Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White MC-301

Description
Lowell Manufacturing Company MC-301: round perforated steel grille and frame (fits backbox PC312) GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).
Description
Lowell Manufacturing Company MC-301: round perforated steel grille and frame (fits backbox PC312) GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Suppliers

Company
Product
Description
Supplier Links
Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White - MC-301 - Visual Sound, Inc.
Broomall, PA, USA
Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White
MC-301
Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White MC-301
Lowell Manufacturing Company MC-301: round perforated steel grille and frame (fits backbox PC312) GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Lowell Manufacturing Company

MC-301: round perforated steel grille and frame (fits backbox PC312)
GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MC-301
Product Name Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102744 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.1500 watts
Impedance 100 ohms
View Details
Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 455 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details