Visual Sound, Inc. Full-range, 2-way Speaker with 15" Woofer MC-15

Description
Nady Systems, Inc. - Pro Audio Full-range, 2-way speaker with 15" woofer, 7" x 14" titanium horn, and 600W peak power rating Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-12/MC-15 - Either FOH main speaker or stage monitor use. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.
Description
Nady Systems, Inc. - Pro Audio Full-range, 2-way speaker with 15" woofer, 7" x 14" titanium horn, and 600W peak power rating Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-12/MC-15 - Either FOH main speaker or stage monitor use. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.

Suppliers

Company
Product
Description
Supplier Links
Full-range, 2-way Speaker with 15
Broomall, PA, USA
Full-range, 2-way Speaker with 15" Woofer
MC-15
Full-range, 2-way Speaker with 15" Woofer MC-15
Nady Systems, Inc. - Pro Audio Full-range, 2-way speaker with 15" woofer, 7" x 14" titanium horn, and 600W peak power rating Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-12/MC-15 - Either FOH main speaker or stage monitor use. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.

Nady Systems, Inc. - Pro Audio

Full-range, 2-way speaker with 15" woofer, 7" x 14" titanium horn, and 600W peak power rating

Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-12/MC-15 - Either FOH main speaker or stage monitor use. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MC-15
Product Name Full-range, 2-way Speaker with 15" Woofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643234 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details