Visual Sound, Inc. Full-range, 2-way Speaker with 12" Woofer MC-12

Description
Nady Systems, Inc. - Pro Audio Full-range, 2-way speaker with 12" woofer, 7" x 12.5" titanium horn, and 600W peak power rating Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-12/MC-15 - Either FOH main speaker or stage monitor use. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.
Description
Nady Systems, Inc. - Pro Audio Full-range, 2-way speaker with 12" woofer, 7" x 12.5" titanium horn, and 600W peak power rating Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-12/MC-15 - Either FOH main speaker or stage monitor use. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.

Suppliers

Company
Product
Description
Supplier Links
Full-range, 2-way Speaker with 12
Broomall, PA, USA
Full-range, 2-way Speaker with 12" Woofer
MC-12
Full-range, 2-way Speaker with 12" Woofer MC-12
Nady Systems, Inc. - Pro Audio Full-range, 2-way speaker with 12" woofer, 7" x 12.5" titanium horn, and 600W peak power rating Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-12/MC-15 - Either FOH main speaker or stage monitor use. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.

Nady Systems, Inc. - Pro Audio

Full-range, 2-way speaker with 12" woofer, 7" x 12.5" titanium horn, and 600W peak power rating

Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-12/MC-15 - Either FOH main speaker or stage monitor use. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MC-12
Product Name Full-range, 2-way Speaker with 12" Woofer
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
2 suppliers
Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
V-Mini 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details