Visual Sound, Inc. Full-Range, 2-Way Speaker with 10" Woofer MC-10

Description
Nady Systems, Inc. - Pro Audio Full-range, 2-way speaker with 10" woofer, 6.5" x 11" horn, and 375W peak power rating Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-8 & MC-10 - Versatile design perfect for myriad small room PA (as FOH and monitor speakers) and project recording applications (as studio monitors). Can be mounted upright or on side or wall mounted with mounting brackets included. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.
Description
Nady Systems, Inc. - Pro Audio Full-range, 2-way speaker with 10" woofer, 6.5" x 11" horn, and 375W peak power rating Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-8 & MC-10 - Versatile design perfect for myriad small room PA (as FOH and monitor speakers) and project recording applications (as studio monitors). Can be mounted upright or on side or wall mounted with mounting brackets included. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.

Suppliers

Company
Product
Description
Supplier Links
Full-Range, 2-Way Speaker with 10
Broomall, PA, USA
Full-Range, 2-Way Speaker with 10" Woofer
MC-10
Full-Range, 2-Way Speaker with 10" Woofer MC-10
Nady Systems, Inc. - Pro Audio Full-range, 2-way speaker with 10" woofer, 6.5" x 11" horn, and 375W peak power rating Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-8 & MC-10 - Versatile design perfect for myriad small room PA (as FOH and monitor speakers) and project recording applications (as studio monitors). Can be mounted upright or on side or wall mounted with mounting brackets included. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.

Nady Systems, Inc. - Pro Audio

Full-range, 2-way speaker with 10" woofer, 6.5" x 11" horn, and 375W peak power rating

Powerful 2-way speakers perfect for all small venue applications, the M-Cab Series deliver maximum versatility, state-of-the-art cabinet design, premium performance and specs with ultra-clean transparent sound, at an unheard-of new affordability. *Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *MC-8 & MC-10 - Versatile design perfect for myriad small room PA (as FOH and monitor speakers) and project recording applications (as studio monitors). Can be mounted upright or on side or wall mounted with mounting brackets included. *Low impedance compensated crossovers with full driver protection. *Wide-angle, short throw, high-frequency dispersion horns with 1.5" diameter precision titanium compression driver (MC-12/MC-15), (1.0" Mylar, MC-8/MC-10). *Speakon and 1/4" input jacks.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MC-10
Product Name Full-Range, 2-Way Speaker with 10" Woofer
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526854 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
EF-500 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 6 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details