Visual Sound, Inc. Mini Boom Stand MB1

Description
Samson Technologies Corp. The ideal low profile boom stand for miccing drums, speakers and anything close to the floor.
Description
Samson Technologies Corp. The ideal low profile boom stand for miccing drums, speakers and anything close to the floor.

Suppliers

Company
Product
Description
Supplier Links
Mini Boom Stand - MB1 - Visual Sound, Inc.
Broomall, PA, USA
Mini Boom Stand
MB1
Mini Boom Stand MB1
Samson Technologies Corp. The ideal low profile boom stand for miccing drums, speakers and anything close to the floor.

Samson Technologies Corp.

The ideal low profile boom stand for miccing drums, speakers and anything close to the floor.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MB1
Product Name Mini Boom Stand
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details