Visual Sound, Inc. Miniature Boundary Microphone MB-1

Description
Crown International, Inc. Just 1.3 in. wide! The low-profile MB-1 features a 1/4-in. stereo phone plug for quick insertion and removal from the supplied insert. The insert, featuring a black anodized aluminum finish, can be permanently installed, and includes a black dust cap for use when the microphone is removed. In combination with an MB Interface, the MB-1 can be programmed for multiple switching functions. Featuring an incredibly small size, the MB Series of mini-boundary™, supercardioid microphones from Crown offer a wide range of features and flexibility. The miniature, low-profile designs virtually disappear when installed, yet provide the same great sound as our highly-acclaimed PCC microphone series. Best of all, the MB Series provides substantial savings compared to traditional microphones. Designed with the help of leading audio consultants and contractors, the MB Series is a comprehensive system of microphones and electronics that's perfect for a wide range of applications. Comprised of five microphones, three that work with our innovative MB interfaces and two that operate in a traditional stand-alone manner. The MB System lets you mix and match microphones as needed for multiple configurations. Designed to accommodate up to four microphones, the MB-100 interface provides four separate inputs, outputs and programmable switching connections. With easy-hookup Phoenix connectors and a low profile, the MB-100 interface mounts quickly and conveniently beneath a tabletop. All MB System microphones feature a surface-mounted supercardioid capsule for extended reach and clarity. Each microphone also features a built-in red LED that illuminates when the microphone is active.
Description
Crown International, Inc. Just 1.3 in. wide! The low-profile MB-1 features a 1/4-in. stereo phone plug for quick insertion and removal from the supplied insert. The insert, featuring a black anodized aluminum finish, can be permanently installed, and includes a black dust cap for use when the microphone is removed. In combination with an MB Interface, the MB-1 can be programmed for multiple switching functions. Featuring an incredibly small size, the MB Series of mini-boundary™, supercardioid microphones from Crown offer a wide range of features and flexibility. The miniature, low-profile designs virtually disappear when installed, yet provide the same great sound as our highly-acclaimed PCC microphone series. Best of all, the MB Series provides substantial savings compared to traditional microphones. Designed with the help of leading audio consultants and contractors, the MB Series is a comprehensive system of microphones and electronics that's perfect for a wide range of applications. Comprised of five microphones, three that work with our innovative MB interfaces and two that operate in a traditional stand-alone manner. The MB System lets you mix and match microphones as needed for multiple configurations. Designed to accommodate up to four microphones, the MB-100 interface provides four separate inputs, outputs and programmable switching connections. With easy-hookup Phoenix connectors and a low profile, the MB-100 interface mounts quickly and conveniently beneath a tabletop. All MB System microphones feature a surface-mounted supercardioid capsule for extended reach and clarity. Each microphone also features a built-in red LED that illuminates when the microphone is active.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Miniature Boundary Microphone
MB-1
Miniature Boundary Microphone MB-1
Crown International, Inc. Just 1.3 in. wide! The low-profile MB-1 features a 1/4-in. stereo phone plug for quick insertion and removal from the supplied insert. The insert, featuring a black anodized aluminum finish, can be permanently installed, and includes a black dust cap for use when the microphone is removed. In combination with an MB Interface, the MB-1 can be programmed for multiple switching functions. Featuring an incredibly small size, the MB Series of mini-boundary™, supercardioid microphones from Crown offer a wide range of features and flexibility. The miniature, low-profile designs virtually disappear when installed, yet provide the same great sound as our highly-acclaimed PCC microphone series. Best of all, the MB Series provides substantial savings compared to traditional microphones. Designed with the help of leading audio consultants and contractors, the MB Series is a comprehensive system of microphones and electronics that's perfect for a wide range of applications. Comprised of five microphones, three that work with our innovative MB interfaces and two that operate in a traditional stand-alone manner. The MB System lets you mix and match microphones as needed for multiple configurations. Designed to accommodate up to four microphones, the MB-100 interface provides four separate inputs, outputs and programmable switching connections. With easy-hookup Phoenix connectors and a low profile, the MB-100 interface mounts quickly and conveniently beneath a tabletop. All MB System microphones feature a surface-mounted supercardioid capsule for extended reach and clarity. Each microphone also features a built-in red LED that illuminates when the microphone is active.

Crown International, Inc.

Just 1.3 in. wide! The low-profile MB-1 features a 1/4-in. stereo phone plug for quick insertion and removal from the supplied insert. The insert, featuring a black anodized aluminum finish, can be permanently installed, and includes a black dust cap for use when the microphone is removed. In combination with an MB Interface, the MB-1 can be programmed for multiple switching functions.
Featuring an incredibly small size, the MB Series of mini-boundary™, supercardioid microphones from Crown offer a wide range of features and flexibility. The miniature, low-profile designs virtually disappear when installed, yet provide the same great sound as our highly-acclaimed PCC microphone series. Best of all, the MB Series provides substantial savings compared to traditional microphones.
Designed with the help of leading audio consultants and contractors, the MB Series is a comprehensive system of microphones and electronics that's perfect for a wide range of applications. Comprised of five microphones, three that work with our innovative MB interfaces and two that operate in a traditional stand-alone manner. The MB System lets you mix and match microphones as needed for multiple configurations.
Designed to accommodate up to four microphones, the MB-100 interface provides four separate inputs, outputs and programmable switching connections. With easy-hookup Phoenix connectors and a low profile, the MB-100 interface mounts quickly and conveniently beneath a tabletop.
All MB System microphones feature a surface-mounted supercardioid capsule for extended reach and clarity. Each microphone also features a built-in red LED that illuminates when the microphone is active.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MB-1
Product Name Miniature Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details