Visual Sound, Inc. MA254 5/20 W/Ch M MA254

Description
Rolls Corporation The new MA254 is a compact class D stereo amplifier with a 4 CH. stereo mixer built in. It has 5 watts per channel @ 4 Ohms or 20W/Ch with optional 24V power supply. The class D low heat design gives the MA254 the ability to be mounted in very tight applications. It will work great in ceilings by projectors, or anywhere small and heat free amplification is required. The MA254 is in an all metal chassis and weighs 1 pound. Overall dimension are 6.75" X 3.5" X 1.5". The MA254 has an included 12 VAC external power supply. The 4 channel mixer section consists of 4 separate RCA stereo inputs, and a 3.5mm (1/8") stereo input perfect for an ipod or laptop computer type input.
Description
Rolls Corporation The new MA254 is a compact class D stereo amplifier with a 4 CH. stereo mixer built in. It has 5 watts per channel @ 4 Ohms or 20W/Ch with optional 24V power supply. The class D low heat design gives the MA254 the ability to be mounted in very tight applications. It will work great in ceilings by projectors, or anywhere small and heat free amplification is required. The MA254 is in an all metal chassis and weighs 1 pound. Overall dimension are 6.75" X 3.5" X 1.5". The MA254 has an included 12 VAC external power supply. The 4 channel mixer section consists of 4 separate RCA stereo inputs, and a 3.5mm (1/8") stereo input perfect for an ipod or laptop computer type input.

Suppliers

Company
Product
Description
Supplier Links
MA254 5/20 W/Ch M - MA254 - Visual Sound, Inc.
Broomall, PA, USA
MA254 5/20 W/Ch M
MA254
MA254 5/20 W/Ch M MA254
Rolls Corporation The new MA254 is a compact class D stereo amplifier with a 4 CH. stereo mixer built in. It has 5 watts per channel @ 4 Ohms or 20W/Ch with optional 24V power supply. The class D low heat design gives the MA254 the ability to be mounted in very tight applications. It will work great in ceilings by projectors, or anywhere small and heat free amplification is required. The MA254 is in an all metal chassis and weighs 1 pound. Overall dimension are 6.75" X 3.5" X 1.5". The MA254 has an included 12 VAC external power supply. The 4 channel mixer section consists of 4 separate RCA stereo inputs, and a 3.5mm (1/8") stereo input perfect for an ipod or laptop computer type input.

Rolls Corporation

The new MA254 is a compact class D stereo amplifier with a 4 CH. stereo mixer built in. It has 5 watts per channel @ 4 Ohms or 20W/Ch with optional 24V power supply. The class D low heat design gives the MA254 the ability to be mounted in very tight applications. It will work great in ceilings by projectors, or anywhere small and heat free amplification is required. The MA254 is in an all metal chassis and weighs 1 pound. Overall dimension are 6.75" X 3.5" X 1.5". The MA254 has an included 12 VAC external power supply. The 4 channel mixer section consists of 4 separate RCA stereo inputs, and a 3.5mm (1/8") stereo input perfect for an ipod or laptop computer type input.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MA254
Product Name MA254 5/20 W/Ch M
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details