Visual Sound, Inc. MA251 Stereo 5w/ch class D mixer amp MA251

Description
Rolls Corporation The new MA251 is a compact class D stereo amplifier with a 4 CH. stereo mixer built in. It has 5 watts per channel @ 4 Ohms. The class D low heat design gives the MA251 the ability to be mounted in very tight applications. It will work great in ceilings by projectors, or anywhere small and heat free amplification is required. The MA251 is in an all metal chassis and weighs 1 pound. Overall dimension are 6.75" X 3.5" X 1.5". The MA251 has an included 12 VAC external power supply. The 4 channel mixer section consists of 2 separate RCA stereo inputs, along with an XLR mic input and a 3.5mm (1/8") stereo input perfect for an ipod or laptop computer type input. Phantom power is supplied to the XLR input by a switch on the back of the MA251.
Description
Rolls Corporation The new MA251 is a compact class D stereo amplifier with a 4 CH. stereo mixer built in. It has 5 watts per channel @ 4 Ohms. The class D low heat design gives the MA251 the ability to be mounted in very tight applications. It will work great in ceilings by projectors, or anywhere small and heat free amplification is required. The MA251 is in an all metal chassis and weighs 1 pound. Overall dimension are 6.75" X 3.5" X 1.5". The MA251 has an included 12 VAC external power supply. The 4 channel mixer section consists of 2 separate RCA stereo inputs, along with an XLR mic input and a 3.5mm (1/8") stereo input perfect for an ipod or laptop computer type input. Phantom power is supplied to the XLR input by a switch on the back of the MA251.

Suppliers

Company
Product
Description
Supplier Links
MA251 Stereo 5w/ch class D mixer amp - MA251 - Visual Sound, Inc.
Broomall, PA, USA
MA251 Stereo 5w/ch class D mixer amp
MA251
MA251 Stereo 5w/ch class D mixer amp MA251
Rolls Corporation The new MA251 is a compact class D stereo amplifier with a 4 CH. stereo mixer built in. It has 5 watts per channel @ 4 Ohms. The class D low heat design gives the MA251 the ability to be mounted in very tight applications. It will work great in ceilings by projectors, or anywhere small and heat free amplification is required. The MA251 is in an all metal chassis and weighs 1 pound. Overall dimension are 6.75" X 3.5" X 1.5". The MA251 has an included 12 VAC external power supply. The 4 channel mixer section consists of 2 separate RCA stereo inputs, along with an XLR mic input and a 3.5mm (1/8") stereo input perfect for an ipod or laptop computer type input. Phantom power is supplied to the XLR input by a switch on the back of the MA251.

Rolls Corporation

The new MA251 is a compact class D stereo amplifier with a 4 CH. stereo mixer built in. It has 5 watts per channel @ 4 Ohms. The class D low heat design gives the MA251 the ability to be mounted in very tight applications. It will work great in ceilings by projectors, or anywhere small and heat free amplification is required. The MA251 is in an all metal chassis and weighs 1 pound. Overall dimension are 6.75" X 3.5" X 1.5". The MA251 has an included 12 VAC external power supply. The 4 channel mixer section consists of 2 separate RCA stereo inputs, along with an XLR mic input and a 3.5mm (1/8") stereo input perfect for an ipod or laptop computer type input. Phantom power is supplied to the XLR input by a switch on the back of the MA251.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MA251
Product Name MA251 Stereo 5w/ch class D mixer amp
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Preamplifiers - PREZONE1 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details