Visual Sound, Inc. MA-1212 Commercial Mixer Paging Amplifier MA-1212

Description
Electro-Voice The MA-1200 series of professional rack-mount mixer/amplifiers are designed for larger background music/paging and public address system installations where expandability and flexibility are the ticket. These new units are exceptional values, loaded with features, and are easy to install in a variety of system designs. The MA-1212 features ten balanced mic or line inputs all available with 24-volt phantom power, and two auxiliary stereo summing inputs with four-level sensitivity adjustment. 120 watts of amplifier power is available into either 70/100-volt or four-ohm loads. Also included is a balanced, line level output for adding additional power amplifiers. The unit also features 24-volt operation for emergency power requirements. An adjustable-level, telephone paging input, and independently adjustable low-power monitor output are included. Integrated rack ears allow for rack mounting without additional accessories.
Description
Electro-Voice The MA-1200 series of professional rack-mount mixer/amplifiers are designed for larger background music/paging and public address system installations where expandability and flexibility are the ticket. These new units are exceptional values, loaded with features, and are easy to install in a variety of system designs. The MA-1212 features ten balanced mic or line inputs all available with 24-volt phantom power, and two auxiliary stereo summing inputs with four-level sensitivity adjustment. 120 watts of amplifier power is available into either 70/100-volt or four-ohm loads. Also included is a balanced, line level output for adding additional power amplifiers. The unit also features 24-volt operation for emergency power requirements. An adjustable-level, telephone paging input, and independently adjustable low-power monitor output are included. Integrated rack ears allow for rack mounting without additional accessories.

Suppliers

Company
Product
Description
Supplier Links
MA-1212 Commercial Mixer Paging Amplifier - MA-1212 - Visual Sound, Inc.
Broomall, PA, USA
MA-1212 Commercial Mixer Paging Amplifier
MA-1212
MA-1212 Commercial Mixer Paging Amplifier MA-1212
Electro-Voice The MA-1200 series of professional rack-mount mixer/amplifiers are designed for larger background music/paging and public address system installations where expandability and flexibility are the ticket. These new units are exceptional values, loaded with features, and are easy to install in a variety of system designs. The MA-1212 features ten balanced mic or line inputs all available with 24-volt phantom power, and two auxiliary stereo summing inputs with four-level sensitivity adjustment. 120 watts of amplifier power is available into either 70/100-volt or four-ohm loads. Also included is a balanced, line level output for adding additional power amplifiers. The unit also features 24-volt operation for emergency power requirements. An adjustable-level, telephone paging input, and independently adjustable low-power monitor output are included. Integrated rack ears allow for rack mounting without additional accessories.

Electro-Voice

The MA-1200 series of professional rack-mount mixer/amplifiers are designed for larger background music/paging and public address system installations where expandability and flexibility are the ticket. These new units are exceptional values, loaded with features, and are easy to install in a variety of system designs. The MA-1212 features ten balanced mic or line inputs all available with 24-volt phantom power, and two auxiliary stereo summing inputs with four-level sensitivity adjustment. 120 watts of amplifier power is available into either 70/100-volt or four-ohm loads. Also included is a balanced, line level output for adding additional power amplifiers. The unit also features 24-volt operation for emergency power requirements. An adjustable-level, telephone paging input, and independently adjustable low-power monitor output are included. Integrated rack ears allow for rack mounting without additional accessories.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MA-1212
Product Name MA-1212 Commercial Mixer Paging Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5449MWV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 23 to ? dB
View Details