Visual Sound, Inc. Unidirectional Dynamic Professional Neodymium Ultracardioid M960

Description
Paso Sound Products, Inc. This Paso professional model represents ``State of the Art Microphone Technology'' at its best. From the moment you hold the M960 in your hand you can feel the quality and the balance of this microphone. The M960 unique performance will quickly convince the most discriminating user that this is no ordinary microphone. Handling noise is virtually eliminated by placing the rugged Neodymium magnet dynamic cartridge in the exclusive Paso highly damped shock mount system. The new Leather-Touch finish provides a soft-feel with further handling noise improvement. The Ultracardioid characteristics and the wide frequency response of the M960, permit higher ``usable output'' with less ``howling interference'' and impeccable reproduction in a given environment. The higher sensitivity of the Neodymium element allows greater operating distance between the source and the microphone, eliminating ``proximity effect'' boominess and annoying ``pops''. Other features include: Rugged zinc die-cast body, dual wind/pop screen, heavy-gauge screen and gold plated connector pins. Available in three models M960F -with Female XLR Connector M960M - with Male XLR Connector M960X - without Connector Neodymium Magnet with almi-chromate coating Ultracardioid Pattern Shock Mount Element High Output Level Leather-Touch non-reflecting Finish Dual Wind Screen Heavy-Duty Zinc Die-Cast Enclosure Rugged Outer Screen Mesh Wide Frequency Response High Unidirectional Sensitivity High Output Level High anti-pop Capability Integral Gold Plated Connector Patented Shock-Mount Stand Holder Detachable 15 ft. Cable with XLR Protective Carrying Case included
Description
Paso Sound Products, Inc. This Paso professional model represents ``State of the Art Microphone Technology'' at its best. From the moment you hold the M960 in your hand you can feel the quality and the balance of this microphone. The M960 unique performance will quickly convince the most discriminating user that this is no ordinary microphone. Handling noise is virtually eliminated by placing the rugged Neodymium magnet dynamic cartridge in the exclusive Paso highly damped shock mount system. The new Leather-Touch finish provides a soft-feel with further handling noise improvement. The Ultracardioid characteristics and the wide frequency response of the M960, permit higher ``usable output'' with less ``howling interference'' and impeccable reproduction in a given environment. The higher sensitivity of the Neodymium element allows greater operating distance between the source and the microphone, eliminating ``proximity effect'' boominess and annoying ``pops''. Other features include: Rugged zinc die-cast body, dual wind/pop screen, heavy-gauge screen and gold plated connector pins. Available in three models M960F -with Female XLR Connector M960M - with Male XLR Connector M960X - without Connector Neodymium Magnet with almi-chromate coating Ultracardioid Pattern Shock Mount Element High Output Level Leather-Touch non-reflecting Finish Dual Wind Screen Heavy-Duty Zinc Die-Cast Enclosure Rugged Outer Screen Mesh Wide Frequency Response High Unidirectional Sensitivity High Output Level High anti-pop Capability Integral Gold Plated Connector Patented Shock-Mount Stand Holder Detachable 15 ft. Cable with XLR Protective Carrying Case included

Suppliers

Company
Product
Description
Supplier Links
Unidirectional Dynamic Professional Neodymium Ultracardioid - M960 - Visual Sound, Inc.
Broomall, PA, USA
Unidirectional Dynamic Professional Neodymium Ultracardioid
M960
Unidirectional Dynamic Professional Neodymium Ultracardioid M960
Paso Sound Products, Inc. This Paso professional model represents ``State of the Art Microphone Technology'' at its best. From the moment you hold the M960 in your hand you can feel the quality and the balance of this microphone. The M960 unique performance will quickly convince the most discriminating user that this is no ordinary microphone. Handling noise is virtually eliminated by placing the rugged Neodymium magnet dynamic cartridge in the exclusive Paso highly damped shock mount system. The new Leather-Touch finish provides a soft-feel with further handling noise improvement. The Ultracardioid characteristics and the wide frequency response of the M960, permit higher ``usable output'' with less ``howling interference'' and impeccable reproduction in a given environment. The higher sensitivity of the Neodymium element allows greater operating distance between the source and the microphone, eliminating ``proximity effect'' boominess and annoying ``pops''. Other features include: Rugged zinc die-cast body, dual wind/pop screen, heavy-gauge screen and gold plated connector pins. Available in three models M960F -with Female XLR Connector M960M - with Male XLR Connector M960X - without Connector Neodymium Magnet with almi-chromate coating Ultracardioid Pattern Shock Mount Element High Output Level Leather-Touch non-reflecting Finish Dual Wind Screen Heavy-Duty Zinc Die-Cast Enclosure Rugged Outer Screen Mesh Wide Frequency Response High Unidirectional Sensitivity High Output Level High anti-pop Capability Integral Gold Plated Connector Patented Shock-Mount Stand Holder Detachable 15 ft. Cable with XLR Protective Carrying Case included

Paso Sound Products, Inc.

This Paso professional model represents ``State of the Art Microphone Technology'' at its best. From the moment you hold the M960 in your hand you can feel the quality and the balance of this microphone. The M960 unique performance will quickly convince the most discriminating user that this is no ordinary microphone. Handling noise is virtually eliminated by placing the rugged Neodymium magnet dynamic cartridge in the exclusive Paso highly damped shock mount system. The new Leather-Touch finish provides a soft-feel with further handling noise improvement. The Ultracardioid characteristics and the wide frequency response of the M960, permit higher ``usable output'' with less ``howling interference'' and impeccable reproduction in a given environment. The higher sensitivity of the Neodymium element allows greater operating distance between the source and the microphone, eliminating ``proximity effect'' boominess and annoying ``pops''. Other features include: Rugged zinc die-cast body, dual wind/pop screen, heavy-gauge screen and gold plated connector pins. Available in three models M960F -with Female XLR Connector M960M - with Male XLR Connector M960X - without Connector

  • Neodymium Magnet with almi-chromate coating
  • Ultracardioid Pattern
  • Shock Mount Element
  • High Output Level
  • Leather-Touch non-reflecting Finish
  • Dual Wind Screen
  • Heavy-Duty Zinc Die-Cast Enclosure
  • Rugged Outer Screen Mesh
  • Wide Frequency Response
  • High Unidirectional Sensitivity
  • High Output Level
  • High anti-pop Capability
  • Integral Gold Plated Connector
  • Patented Shock-Mount Stand Holder
  • Detachable 15 ft. Cable with XLR
  • Protective Carrying Case included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M960
Product Name Unidirectional Dynamic Professional Neodymium Ultracardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details