Visual Sound, Inc. Unidirectional Dynamic Professional, Studio, Stage, Vocal M951

Description
Paso Sound Products, Inc. Produced for those who need a hand-held, high performance professional microphone. Big bass sound for close "miking", wide frequency response for crisp sound, rugged design, built-in pop filter and high output. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. Hypercardioid design provides front to back rejection greater than 25 db at 1 KHz. permitting higher usable output with less "howling problems" and background noise. Other features include high efficiency anti-pop filter, On- Off switch, black non-reflecting scratch resistant electroplated finish, stand holder, 15 ft. detachable cable and carrying case. Available in three models M951F -with Female XLR Connector M951M - with Male XLR Connector M951X - without Connector Low Impedance Stand Holder Detachable Cable On-Off Switch Shock Mounted Black Satin Finish
Description
Paso Sound Products, Inc. Produced for those who need a hand-held, high performance professional microphone. Big bass sound for close "miking", wide frequency response for crisp sound, rugged design, built-in pop filter and high output. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. Hypercardioid design provides front to back rejection greater than 25 db at 1 KHz. permitting higher usable output with less "howling problems" and background noise. Other features include high efficiency anti-pop filter, On- Off switch, black non-reflecting scratch resistant electroplated finish, stand holder, 15 ft. detachable cable and carrying case. Available in three models M951F -with Female XLR Connector M951M - with Male XLR Connector M951X - without Connector Low Impedance Stand Holder Detachable Cable On-Off Switch Shock Mounted Black Satin Finish

Suppliers

Company
Product
Description
Supplier Links
Unidirectional Dynamic Professional, Studio, Stage, Vocal - M951 - Visual Sound, Inc.
Broomall, PA, USA
Unidirectional Dynamic Professional, Studio, Stage, Vocal
M951
Unidirectional Dynamic Professional, Studio, Stage, Vocal M951
Paso Sound Products, Inc. Produced for those who need a hand-held, high performance professional microphone. Big bass sound for close "miking", wide frequency response for crisp sound, rugged design, built-in pop filter and high output. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. Hypercardioid design provides front to back rejection greater than 25 db at 1 KHz. permitting higher usable output with less "howling problems" and background noise. Other features include high efficiency anti-pop filter, On- Off switch, black non-reflecting scratch resistant electroplated finish, stand holder, 15 ft. detachable cable and carrying case. Available in three models M951F -with Female XLR Connector M951M - with Male XLR Connector M951X - without Connector Low Impedance Stand Holder Detachable Cable On-Off Switch Shock Mounted Black Satin Finish

Paso Sound Products, Inc.

Produced for those who need a hand-held, high performance professional microphone. Big bass sound for close "miking", wide frequency response for crisp sound, rugged design, built-in pop filter and high output. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. Hypercardioid design provides front to back rejection greater than 25 db at 1 KHz. permitting higher usable output with less "howling problems" and background noise. Other features include high efficiency anti-pop filter, On- Off switch, black non-reflecting scratch resistant electroplated finish, stand holder, 15 ft. detachable cable and carrying case. Available in three models M951F -with Female XLR Connector M951M - with Male XLR Connector M951X - without Connector

  • Low Impedance
  • Stand Holder
  • Detachable Cable
  • On-Off Switch
  • Shock Mounted
  • Black Satin Finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M951
Product Name Unidirectional Dynamic Professional, Studio, Stage, Vocal
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details